EN
  • EN
  • DE

HMC220MS8ETR

Part No HMC220MS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Reel
RF Type General Purpose
Frequency 5GHz to 12GHz
Number of Mixers 1
Noise Figure 7.5dB
Secondary Attributes Up/Down Converter
Case / Package 8-MSOP
Win Source Part Number 1043668-HMC220MS8ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC220
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC220MS8ETR CAD Model

Description

The HMC220MS8ETR is a high-performance, double-balanced mixer product from Analog Devices Inc., designed to cater to a wide range of radio frequency (RF) and intermediate frequency (IF) applications. This mixer is part of the Hittite Microwave product family, known for its exceptional quality and reliability in the field of RF components.

Key Features

  • Frequency Range: The HMC220MS8ETR offers a broad frequency range, with the RF and LO frequencies spanning from 1.5 GHz to 4.5 GHz, and the IF frequency ranging from DC to 1.5 GHz. This wide range makes it suitable for various applications, including cellular/PCS/3G, fixed wireless, and WLAN systems.
  • Conversion Loss: It boasts a low conversion loss of typically 8 dB, which contributes to better signal integrity and overall performance of the RF system.
  • LO/RF Isolation: The device provides excellent LO to RF isolation of 45 dB, minimizing leakage between the local oscillator and the RF input, which is crucial for maintaining signal clarity.
  • Package: Encased in an MSOP8G package, the HMC220MS8ETR is compact and suitable for space-constrained applications.
  • Surface Mount: Its surface-mount design is optimized for automated assembly processes, ensuring ease of integration into various circuit designs.

Applications

The HMC220MS8ETR is versatile and can be used in a range of applications, including:

  • Wireless infrastructure (GSM, CDMA2000, WCDMA, LTE)
  • Test equipment and sensors
  • IF and RF signal processing
  • Software Defined Radio (SDR)
  • Point to Point / Multi-Point Radio

Quality and Performance

Analog Devices Inc. is renowned for its commitment to quality, and the HMC220MS8ETR is no exception. It is designed to meet the stringent requirements of modern RF systems, providing reliable performance under a variety of conditions. Whether employed in commercial or industrial applications, this mixer is built to deliver consistent results, ensuring that your RF systems operate at their best.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess