EN
  • EN
  • DE
  • IT

HMC684LP4ETR

Part No HMC684LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER LO AMP 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
RF Type LTE, WiMax
Frequency 700MHz to 1GHz
Number of Mixers 1
Noise Figure 7dB
Secondary Attributes Up/Down Converter
Operating Supply Current 85mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 24-SMT (4x4)
Win Source Part Number 1043833-HMC684LP4ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC684LP4ETR CAD Model

Description

The HMC684LP4ETR is a cutting-edge RF mixer product from Analog Devices Inc., a company renowned for its high-performance semiconductor products. This particular device is part of the Hittite Microwave product line, which is well-regarded for its superior signal processing capabilities in RF, microwave, and millimeter-wave frequencies. The HMC684LP4ETR is designed to meet the demanding needs of modern wireless infrastructure, test and measurement equipment, and military applications.

Key Features:

  • High Linearity: The HMC684LP4ETR offers exceptional linearity, which is crucial for maintaining signal integrity in complex RF systems.
  • Broadband Frequency Range: This device operates over a wide frequency range, making it versatile for various applications, including cellular base stations, fiber optics, and satellite communications.
  • Passive Double-Balanced Design: The mixer's passive double-balanced design ensures low noise performance and excellent isolation between ports.
  • Surface-Mount Package: Housed in a compact 4x4 mm QFN package, the HMC684LP4ETR is suitable for space-constrained applications while providing easy integration into a wide range of circuit designs.
  • Lead-Free and RoHS Compliant: The product is designed with environmental considerations in mind, complying with lead-free and RoHS standards to minimize its ecological footprint.

Applications:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Military and Space
  • Point-to-Point and Point-to-Multipoint Radios
  • IF and RF Applications

The HMC684LP4ETR is engineered to deliver high performance in a variety of settings. Its robust design ensures reliability and durability, even under challenging conditions. Analog Devices Inc. provides comprehensive technical support and documentation, making it easier for engineers to integrate the HMC684LP4ETR into their designs and achieve optimal performance.

Whether you are designing a high-speed data communication system, a precise test and measurement setup, or a rugged military communication device, the HMC684LP4ETR from Analog Devices Inc. offers the performance and quality that professionals rely on to drive innovation and success in their field.

You May Also Be Interested in

Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0594 $63.5346
20+ $5.7923 $115.8460
31+ $5.6121 $173.9751
43+ $5.4308 $233.5244
56+ $5.2495 $293.9720
74+ $4.7066 $348.2884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,340 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess