EN
  • EN
  • DE

MAX1589ETT180+T

Part No MAX1589ETT180+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.35V @ 500mA
Output Current 500mA
Operating Supply Current 140μA
PSRR 70dB (1kHz)
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.175V @ 500mA
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Win Source Part Number 073338-MAX1589ETT180+T
Ultra Librarian 3D Model Ultra Librarian MAX1589ETT180+T CAD Model

Description

MAX1589ETT180+T - Voltage Regulator IC from Maxim Integrated

The MAX1589ETT180+T from Maxim Integrated is a high-performance, fixed-output, low-dropout (LDO) voltage regulator IC designed to deliver a continuous 1.8V output voltage. This component is an ideal solution for portable devices, where energy efficiency and space constraints are paramount considerations. The device comes in a compact 6-Pin TDFN package, which is suitable for space-constrained applications.

With an ability to supply up to 500mA of output current, the MAX1589ETT180+T is well-suited for powering core voltages of microprocessors, microcontrollers, and other digital logic devices. It maintains a low dropout voltage, which means it can continue to provide a stable output even when the input voltage is close to the output voltage, enhancing the battery life of portable devices.

This regulator features a low quiescent current, which reduces power consumption when the device is in standby mode, making it an excellent choice for battery-powered applications. Moreover, the MAX1589ETT180+T includes thermal overload protection and short-circuit protection, ensuring reliable operation and safeguarding the device under adverse conditions.

The MAX1589ETT180+T operates over a wide input voltage range, typically from 2.5V to 6.5V, providing flexibility in various power supply designs. Its fixed 1.8V output eliminates the need for external resistors, simplifying the design and reducing component count.

Key features of the MAX1589ETT180+T include:

  • Fixed 1.8V Output Voltage
  • Up to 500mA Output Current
  • Low Dropout Voltage
  • Low Quiescent Current
  • Thermal Overload Protection
  • Short-Circuit Protection
  • Wide Input Voltage Range: 2.5V to 6.5V
  • Compact 6-Pin TDFN Package

The MAX1589ETT180+T is a reliable and efficient solution for designers looking to improve the performance and extend the battery life of their portable and handheld devices. Maxim Integrated's commitment to quality ensures that this voltage regulator IC will provide a stable power supply, contributing to the overall robustness and longevity of the end product.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2869 $59.4594
62+ $1.8757 $116.2934
96+ $1.8180 $174.5280
132+ $1.7591 $232.2012
170+ $1.7002 $289.0340
228+ $1.5246 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess