AT28C64B-15JU EEPROM
The AT28C64B-15JU provides a versatile and reliable memory solution tailored for applications requiring high-speed data access and long-lasting endurance, while maintaining energy efficiency and environmental versatility.
Features and Benefits:
- Fast Access Times: Supports 150 nanoseconds read access, making it suitable for applications needing rapid data processing.
- Exceptional Endurance: Delivers up to 100,000 write cycles per byte.
- Standard Compliance: Incorporates JEDEC-standard configurations for optimal compatibility.
- Temperature Resilient: Designed to operate between -40°C to +85°C, ensuring performance in varied conditions.
Applications:
- Industrial automation
- Tactical communication devices
- Biomedical monitors
- High-speed networking equipment
Additional Details: The AT28C64B-15JU also features low-power operation modes, contributing to the efficiency of energy-sensitive projects.