EN
  • EN
  • DE
  • IT

M63991FP

Part No M63991FP
Manufacturer Powerex Inc.
Catalog HOT - SALES and EOL Components
Description HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1
Supplier Device Package 16-SOP
Manufacturer Package 16-SOIC
Mounting Style SMD
Temperature Range - Operating -20°C ~ 125°C
Load Voltage (V) 500V (Maximum)
Supply Voltage (V) 4.5V ~ 5.5V
Rds On 20Ohm LS, 40Ohm HS
Technology Power MOSFET
Load Type Inductive
Interface Logic
Applications AC Motors
Output Configuration Half Bridge (2)
Packaging Bulk
Manufacturer Powerex Inc.
Categories Integrated Circuits
Current - Peak Output 500mA
Win Source Part Number 073003-M63991FP
Ultra Librarian 3D Model Ultra Librarian M63991FP CAD Model

Description

The M63991FP is a power MOSFET integrated circuit manufactured by Powerex Inc. It is designed to be used in AC motors and has a load voltage of 500V (maximum). The device is available in 16-SOP packaging and is mounted using SMD technology.

  • Supply and Demand Status: Balanced
  • Operating Temperature Range: -20°C to 125°C
  • Manufacturer Package: 16-SOIC
  • Load Type: Inductive
  • Output Configuration: Half Bridge (2)
  • Current-Peak Output: 500mA
  • Rds On: 20Ohm LS, 40Ohm HS
  • Interface: Logic
  • Fault Protection: No

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess