EN
  • EN
  • DE

CC430F5147IRGZR

Part No CC430F5147IRGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM / MSP430 SoC With RF Core
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, ASK, MSK, OOK
Frequency 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Maximum) 500kBaud
Power - Output 13dBm
Sensitivity -117dBm
Memory Size 32kB Flash, 4kB SRAM
Serial Interfaces I2C, IrDA, JTAG, SPI, UART
GPIO 30
Supply Voltage (V) 2V ~ 3.6V
Current - Receiving 15mA ~ 18.5mA
Current - Transmitting 15mA ~ 36mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806407-CC430F5147IRGZR
Ultra Librarian 3D Model Ultra Librarian CC430F5147IRGZR CAD Model

Description

Product Overview: Texas Instruments CC430F5147IRGZR

The Texas Instruments CC430F5147IRGZR is a highly integrated microcontroller that combines a high-performance RF transceiver with an industry-standard MSP430 microcontroller, making it an ideal choice for low-power wireless applications. This powerful system-on-chip (SoC) is designed to facilitate the development of robust and efficient wireless systems across a wide range of industrial, consumer, and health care applications.

Key Features:

  • Integrated RF Transceiver: The CC430F5147IRGZR boasts an integrated RF transceiver that operates in the Sub-1GHz frequency bands, offering excellent range and reliability for wireless communication.
  • Powerful MSP430 Core: At the heart of the device is a 16-bit MSP430 CPU, providing a perfect balance between energy efficiency and processing capability, with a rich set of peripherals and a flexible clock system.
  • Memory Configuration: The device includes 32KB of in-system programmable flash memory, 4KB of RAM, and 256 bytes of data EEPROM, ensuring ample space for complex applications and data storage.
  • Low Power Consumption: Designed with Texas Instruments' expertise in low-power technology, the CC430F5147IRGZR offers multiple power-saving modes, making it ideal for battery-operated and energy-harvesting applications.
  • Robust Security Features: It provides advanced security features such as AES encryption, which helps to protect wireless data from unauthorized access and ensures secure communication.
  • Package and Temperature Range: The chip comes in a compact 64-VQFN package and is specified for operation from -40°C to 85°C, suitable for various environmental conditions.

Applications:

The CC430F5147IRGZR is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless sensor networks
  • Home and building automation
  • Smart metering
  • Industrial monitoring and control
  • Health and fitness devices

In conclusion, the Texas Instruments CC430F5147IRGZR microcontroller is a powerful and flexible solution for developers looking to integrate wireless capabilities into their products with minimal power consumption and a robust feature set. Its combination of a high-performance RF transceiver and an efficient MSP430 core makes it a top choice for a wide range of wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5340 $57.6700
11+ $9.4638 $104.1018
17+ $9.1680 $155.8560
23+ $8.8723 $204.0629
30+ $8.5765 $257.2950
40+ $7.6893 $307.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess