Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 12Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 208255-MAX1486CUB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX1486CUB CAD Model

Description

Maxim Integrated MAX1486CUB Overview

The MAX1486CUB from Maxim Integrated is a robust, low-power, RS-485/RS-422 transceiver designed to operate in harsh industrial environments. It is engineered to provide reliable data communication over long distances and in electrically noisy conditions, making it an ideal choice for applications such as factory automation, process control, and building automation.

Key Features

  • High-Speed Operation: The MAX1486CUB is capable of data rates up to 2.5Mbps, allowing for fast data transmission in time-critical applications.
  • Extended Temperature Range: With an operating temperature range from -40°C to +85°C, this transceiver is suitable for use in a wide range of environmental conditions.
  • Half-Duplex Communication: The device supports half-duplex communication, enabling bidirectional communication over a single pair of wires, which helps in reducing the complexity and cost of the wiring.
  • Fail-Safe Receiver: The fail-safe feature ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with no signal present.
  • Thermal Shutdown: The built-in thermal shutdown protection prevents damage to the device in the event of excessive power dissipation.
  • ESD Protection: The transceiver includes ±15kV Human Body Model ESD protection on the transceiver's bus pins, enhancing the robustness of the system against electrostatic discharges.

Applications

The MAX1486CUB's rugged design and advanced features make it suitable for a variety of industrial and commercial applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Remote Sensors
  • Data Acquisition Systems

Package and Supply Voltage

The device is offered in a compact 10-pin µMAX package, minimizing the footprint on the circuit board. It operates from a single 5V supply, simplifying power supply design.

With its combination of speed, reliability, and protection features, the MAX1486CUB from Maxim Integrated stands out as a high-performance solution for RS-485/RS-422 communication in demanding industrial environments.

You May Also Be Interested in

Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 680NH2% 190MA 2.2O
Need more? Email Us
ECAD model for 0805CS-681EGTS
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 105Ohm 100MHz 5A 0.0012Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Lowest to €0.1396
ECAD model for 2743021447
Murata Electronics North America
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 1.6A 0.096Ohm DCR 1211 T/R / FIXED IND
Lowest to €0.2073
ECAD model for 1226AS-H-4R7M=P2
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
ECAD model for 145087060020829+
Littelfuse Inc.
Silicon Avalanche Diodes - 1000W Surface Mount Transient Voltage Suppressor | TVS DIODE 5.8V 10.5V DO214AA
Need more? Email Us
ECAD model for 1KSMBJ6.8A
Delta Electronics
Inductor RF Chip Wirewound 1.8uH 5% 7.96MHz 15Q-Factor Ferrite 0.35A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.8UH5% 350MA 0.9O
Need more? Email Us
ECAD model for 0805CS-182EJFS
FAIR-RITE PRODUCTS
CMC 5A 2LN 230 OHM SMD /
Lowest to €0.6147
ECAD model for 2744051447
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 114Ohm 100MHz 5A 0.0012Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Lowest to €1.5859
ECAD model for 2743037447
Delta Electronics
CHIP INDUCTOR 180NH2% 700MA 0.43
Need more? Email Us
ECAD model for 1206HS-181EGTS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ €6.8864 €48.2048
17+ €5.6504 €96.0565
25+ €5.4738 €136.8461
35+ €5.2972 €185.4027
45+ €5.1207 €230.4308
60+ €4.5910 €275.4594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,500 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention