EN
  • EN
  • DE
Part No 1155
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB SERRATED W/SKRT 0.250" PHEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Knobs
Mfr Davies Molding, LLC
Package Bulk
Product Status Active
Style Cylindrical with Skirt
Type Serrated
Shaft Size 0.250" (6.35mm)
Diameter 1.062" (26.97mm), 1.375" (34.93mm) Skirt
Height 0.700" (17.78mm)
Indicator Dot on Top
Material Phenolic
Color Black
Features M4 Set Screw
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.2500
Win Source Part Number 853751-1155
Ultra Librarian 3D Model Ultra Librarian 1155 CAD Model

Description

The 853751-1155 is a black serrated knob from Davies Molding, LLC.

  • Design: Cylindrical with a skirt
  • Set Screw: M4
  • Top Indication: Dot
  • Height: 0.700"
  • Diameter: 1.062" (1.375" with skirt)
  • Material: Phenolic
  • Shaft Size: 0.250"
  • Package: Bulk
  • Quantity: 1 pc

You May Also Be Interested in

Elesa USA Corporation
IZN.380+FGS, CONTROL KNURLED KNO
Lowest to $6.7233
Grayhill Inc.
KNOB KNURLED 0.125" PLASTIC / Knurled, Straight Knob 0.125" (3.18mm) Shaft with Plastic Black
Need more? Email Us
Grayhill Inc.
KNOB SERRATED 0.157\
Need more? Email Us
Kilo International
KNOB CLR GLOSS.925"DIA 6MM SHAFT
Lowest to $0.0554
Apem Inc.
CONTROL KNOB / Switch Access Round Knob Rotary Switch Automotive
Need more? Email Us
Essentra Components
CLAMPING FLUTED KNOB 1.750 IN DI / Fluted Knob 5/16"-18 Shaft with No Indicator Polypropylene Black
Need more? Email Us
Davies Molding, LLC
KNOB SMOOTH SKIRT 0.253\
Need more? Email Us
Kilo International
KNOB BLK GLOSS .75"DIA 6MM SHAFT / Control Knob, Round/Skirt Black Arrow
Lowest to $18.2578
TE Connectivity
KNOB KNURLED W/SKRT 0.250\
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess