EN
  • EN
  • DE

LTC1287BCJ8

Part No LTC1287BCJ8
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components
Description 3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Status Obsolete
Type Data Acquisition System (DAS)
Number of Channels 2
Resolution (Bits) 12 b
Sampling Rate (Per Second) 30k
Data Interface Serial, Parallel
Voltage Supply Source Single Supply
Supply Voltage (V) 3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Family Part Number LTC1287
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 95633-LTC1287BCJ8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1287BCJ8 CAD Model

Description

Linear Technology's LTC1287BCJ8: Precision ADC

The LTC1287BCJ8 is a high-performance, single-chip analog-to-digital converter (ADC) from Linear Technology, designed to offer both accuracy and ease of use for a wide range of applications. This 12-bit ADC features a successive approximation register (SAR) architecture, providing a balance between speed and precision, making it an ideal choice for data acquisition systems, process control, and instrumentation.

Key Features

  • Resolution: The LTC1287BCJ8 offers a 12-bit resolution, ensuring fine detail in the analog signal conversion process.
  • Sampling Rate: With a conversion time of just 17 microseconds, it can handle moderate-speed applications with ease.
  • Input Range: It features a unipolar input range of 0V to 5V, which aligns well with standard logic levels and power supplies.
  • Interface: The device includes a simple three-wire serial interface, compatible with SPI and MICROWIRE protocols, allowing for straightforward integration into digital systems.
  • Power Consumption: It boasts a low power consumption, with typical operating currents of 1mA, making it suitable for battery-powered devices.
  • Package: The LTC1287BCJ8 comes in a compact 8-lead CERDIP package, ideal for space-constrained applications.

Applications

The versatility of the LTC1287BCJ8 makes it a go-to ADC for various applications. Its precision and speed are particularly beneficial in:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Industrial Process Controls
  • Medical Equipment
  • Scientific Measurement Devices

Reliability and Performance

Linear Technology is known for its commitment to quality, and the LTC1287BCJ8 is no exception. It ensures reliable performance over its entire operating temperature range of 0°C to 70°C. The robust design and manufacturing process guarantee that this ADC will perform consistently, even in demanding conditions.

Whether you're developing a sophisticated industrial system or a compact consumer device, the LTC1287BCJ8 offers the precision and reliability needed to deliver accurate and stable readings, making it a trusted component in your electronics design toolkit.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess