EN
  • EN
  • DE

M81706AFP

Part No M81706AFP
Manufacturer Powerex Inc.
Catalog HOT - SALES and EOL Components
Description HVIC DRVR HB 600V 120-250MA 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Powerex Inc.
Packaging Bulk
Output Configuration Half Bridge (2)
Applications AC Loads, Bulbs, General Purpose
Interface Logic
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On 15Ohm LS, 40Ohm HS
Current - Peak Output 200mA
Supply Voltage (V) 10V ~ 20V
Load Voltage (V) 500V (Maximum)
Temperature Range - Operating -20°C ~ 125°C
Fault Protection Shoot-Through
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 205480-M81706AFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M81706AFP CAD Model

Description

The Powerex Inc. 205480-M81706AFP is an integrated circuit that is a power MOSFET.

  • Configuration: 8-SOP type
  • Current Peak Output: 200mA
  • Output Configuration: Half-bridge (2)
  • Load Types: AC loads, bulbs, general purposes
  • Load Capability: Inductive, capacitive, resistive loads
  • Temperature Range: -20°C to 125°C
  • Supply Voltage Range: 10V to 20V
  • Load Voltage: 500V (maximum)
  • Rds On: 15Ohm LS, 40Ohm HS
  • Popularity: High
  • Manufacturer Package Quantity: 1
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 176,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess