EN
  • EN
  • DE

RM42L432BPZT

Part No RM42L432BPZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 384KB Flash 1.2V 100-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 100MHz
Connectivity CAN, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 45
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 32K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 793260-RM42L432BPZT
Popularity Medium
Supply and Demand Status Limited
Family Name RM42L432
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM42L432BPZT CAD Model

Description

The RM42L432BPZT is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for the most demanding applications that require robust operation, high precision, and exceptional processing capabilities. This product is part of the Hercules™ RM series of microcontrollers that are specifically engineered to meet the critical standards for safety, performance, and reliability.

Key Features

  • Processing Core: The RM42L432BPZT is built around a dual-core ARM Cortex-R4F processor, which operates at a frequency of up to 100 MHz, providing high computational performance and real-time responsiveness.
  • Memory: It comes equipped with 432 KB of integrated flash memory and 32 KB of data RAM, ensuring sufficient space for complex applications and efficient data processing.
  • Safety Features: With its built-in safety features, including error correction code (ECC), parity protection, lockstep CPU, and a memory protection unit (MPU), the RM42L432BPZT is designed to achieve a high level of system integrity and reliability, suitable for safety-critical applications.
  • Communication Interfaces: The device supports a variety of communication interfaces such as CAN, LIN, SPI, and UART, making it highly versatile for connecting with other components in an embedded system.
  • Analog to Digital Converters (ADCs): Equipped with multiple 12-bit ADCs, the MCU provides accurate analog signal measurement and conversion, essential for precision control applications.
  • Timers and PWM: Advanced timers, including high-resolution PWM units, enable precise timing and control for a wide range of applications, from motor control to complex waveform generation.

Applications

The RM42L432BPZT is ideal for a variety of industrial and automotive applications where safety and reliability are paramount. This includes electric motor control, power conversion systems, factory automation, robotics, automotive safety systems, and other mission-critical environments.

Quality and Support

Texas Instruments is committed to providing high-quality products and comprehensive technical support. The RM42L432BPZT is backed by extensive documentation, a robust development ecosystem, and TI's dedicated customer service, ensuring that developers have all the resources necessary to implement this MCU into their designs successfully.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3826 $61.1478
6+ $16.7242 $100.3452
10+ $16.2016 $162.0160
13+ $15.6790 $203.8270
17+ $15.1563 $257.6571
23+ $13.5884 $312.5332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess