EN
  • EN
  • DE

MAX1577YETA

Part No MAX1577YETA
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 073332-MAX1577YETA
Ultra Librarian 3D Model Ultra Librarian MAX1577YETA CAD Model

Description

Maxim Integrated's MAX1577YETA Power Management IC

Introducing the MAX1577YETA, an advanced power management integrated circuit (PMIC) from Maxim Integrated, designed to provide a highly efficient and compact power solution for portable devices. This innovative IC is engineered to meet the rigorous power demands of contemporary mobile applications, ensuring your device operates at peak performance while extending battery life.

Key Features:

  • High-Efficiency Power Conversion: The MAX1577YETA features a synchronous, step-down converter with up to 96% efficiency, enabling it to deliver a continuous 600mA output current over a wide input voltage range.
  • Dual LDOs: It includes two low-dropout linear regulators (LDOs) that provide additional regulated voltages, essential for powering peripheral components in complex systems.
  • Dynamic Voltage Scaling: The PMIC supports dynamic voltage scaling, allowing for the adjustment of core voltage depending on the system load, which optimizes power consumption for various operating states.
  • Small Footprint: Housed in a tiny 8-pin TDFN package, the MAX1577YETA saves valuable board space, making it an ideal choice for space-constrained applications such as smartphones, tablets, and other portable electronics.
  • Integrated Power-On Reset: The built-in power-on reset (POR) circuit ensures reliable operation by monitoring the supply voltage and initiating a system reset if it falls below a programmable threshold.
  • Thermal Protection: With an integrated thermal shutdown feature, the device safeguards itself and the system from overheating, enhancing system reliability.

Applications:

The MAX1577YETA is versatile and can be utilized in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Receivers
  • Digital Cameras

With its high integration level and performance, the MAX1577YETA from Maxim Integrated is the go-to PMIC for designers looking to streamline their power management system while not compromising on efficiency or features. Its robust feature set and compact design make it a powerful addition to any portable device's power architecture.

You May Also Be Interested in

Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Maxim Integrated
Lowest to $2.2869
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1580 $58.2120
34+ $3.4119 $116.0046
53+ $3.3056 $175.1968
73+ $3.1982 $233.4686
94+ $3.0919 $290.6386
125+ $2.7720 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess