EN
  • EN
  • DE

MAX312LCUE+T

Part No MAX312LCUE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 225ns, 185ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 15pF, 15pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX312L
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Win Source Part Number 702957-MAX312LCUE+T
Ultra Librarian 3D Model Ultra Librarian MAX312LCUE+T CAD Model

Description

Product Overview: Maxim Integrated MAX312LCUE+T

The MAX312LCUE+T from Maxim Integrated is a high-performance, precision analog switch designed to deliver exceptional accuracy and reliability for a wide range of applications. This component is part of Maxim's respected range of switch and multiplexer devices, renowned for their low on-resistance and low leakage currents.

Key Features

  • Low On-Resistance: The MAX312LCUE+T boasts an exceptionally low on-resistance, typically just 10 ohms, ensuring minimal signal distortion and power loss across the switch.
  • Single Supply Operation: This device operates from a single +5V supply, simplifying power management in single-supply systems.
  • Dual Supply Operation: It also supports dual supplies ranging from ±4.5V to ±20V, offering versatility for various application requirements.
  • Low Leakage Current: With a low leakage current of less than 2.5nA at +25°C, the MAX312LCUE+T ensures high signal integrity, making it ideal for precision applications.
  • Fast Switching Times: The switch features fast turn-on and turn-off times of less than 175ns, providing swift response for time-sensitive signals.
  • ESD Protection: The device includes ESD protection diodes to the supplies, which can withstand up to 2000V human body model, safeguarding the device from electrostatic discharges.

Applications

The MAX312LCUE+T is well-suited for a variety of applications, including:

  • Sample and hold circuits
  • Test equipment
  • Audio signal routing
  • Communication systems
  • Data acquisition systems

Package and Quality

Encased in a 16-pin TSSOP package, the MAX312LCUE+T is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs). Maxim Integrated ensures high standards of quality and reliability for their products, making the MAX312LCUE+T a trusted choice for engineers and designers in need of a robust analog switch solution.

With its combination of low on-resistance, dual supply operation, and fast switching performance, the MAX312LCUE+T from Maxim Integrated stands out as a superior choice for precision analog switching applications.

You May Also Be Interested in

Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0821 $60.2463
7+ $16.4777 $115.3439
10+ $15.9627 $159.6270
13+ $15.4478 $200.8214
17+ $14.9329 $253.8593
23+ $13.3881 $307.9263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess