Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.6V
Maximum Supply Voltage 5.5V
Output Voltage 26V
Channel Output Current 950mA (Switch)
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 073324-MAX1561ETA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1561ETA+ CAD Model

Description

The Maxim Integrated MAX1561ETA+ is a robust and highly efficient dual step-up controller designed to be powered by USB ports or AC adapters. This versatile component is an ideal choice for portable electronics, such as PDAs, smartphones, and other handheld devices that require a compact and efficient power management solution.

Key Features:

  • High Efficiency: The MAX1561ETA+ boasts a high-efficiency rating, which is crucial for maximizing battery life in portable devices. Its ability to minimize power loss during conversion contributes to its overall efficiency.
  • Dual Outputs: This device is capable of controlling two separate outputs, making it a convenient choice for systems that require multiple regulated voltages.
  • Versatile Power Source Compatibility: Designed to operate with either USB power sources or AC adapters, the MAX1561ETA+ ensures flexibility in powering options for a variety of applications.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing a customizable power solution.
  • Compact Design: The small, thin SOT23-8 package is perfect for space-constrained applications, allowing designers to incorporate it into tight spaces without compromising performance.

Applications:

  • Portable Electronic Devices
  • PDAs and Smartphones
  • Handheld Instruments
  • USB-Powered Gadgets

Technical Specifications:

  • Input Voltage Range: 2.6V to 5.5V
  • Output Voltage Range: Adjustable
  • Package Type: SOT23-8
  • Operating Temperature Range: -40°C to +85°C

The MAX1561ETA+ is a testament to Maxim Integrated's commitment to providing innovative and efficient power management solutions. With its high efficiency, dual output control, and flexibility in power source compatibility, this step-up controller is an excellent choice for designers looking to enhance the performance and battery life of their portable electronic devices.

You May Also Be Interested in

ON Semiconductor
CPU Synchronous Buck Controller | IC REG CTRLR INTEL 3OUT 40LFCSP
Lowest to $2.4954
ECAD model for ADP3207AJCPZ-RL
Skyworks Solutions Inc.
Linear Amplifier | IC LINEAR AMP CATV SOT89 / highly linear CATV amplifier
Lowest to $4.5185
ECAD model for ADA1200GS24Q1
Littelfuse Inc.
TVS Diode Arrays - Upstream USB Port Terminator with ESD Suppression & EMI Filtering | SURGE SUPPRESOR USB 12OHM SC70-6
Need more? Email Us
ECAD model for SPUSB1AJT
Bel Power Solutions
DC DC CONVERTER 12V 48W
Need more? Email Us
ECAD model for SQ48S04120-PS00G
ON Semiconductor
IC REG CTRLR INTEL 4OUT 20TSSOP
Lowest to $14.8531
ECAD model for ADP3164JRUZ-REEL7
Analog Devices Inc.
2.7 V, 8 μA, 8 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $7.2512
ECAD model for AD8031ARZ-REEL
Skyworks Solutions Inc.
IC RF AMP
Lowest to $8.2662
ECAD model for SKY65601-477LF
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $1.5397
ECAD model for 40CPQ060
Lattice Semiconductor Corporation
PanelLink Transmitter | 48-BIT UXGA TMDS TRANSMITTER
Lowest to $26.7939
ECAD model for SII1160CTU

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 738 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention