Products specifications Report Issue?

Win Source Part Number WS1196887-MAX14770EGSA+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tube
Product Status Active
Type Transceiver
Protocol RS422, RS485
Duplex Half
Receiver Hysteresis 15 mV
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MAX14770EGSA+ CAD Model

Description

Maxim Integrated MAX14770EGSA+ RS-485/RS-422 Transceiver

The MAX14770EGSA+ from Maxim Integrated is a high-performance, robust RS-485/RS-422 transceiver designed to operate in harsh industrial environments. This transceiver is capable of achieving data rates up to 16Mbps, making it suitable for high-speed communication requirements. The MAX14770EGSA+ is available in a compact 8-pin NSOIC package, ensuring a minimal footprint on the circuit board and making it ideal for space-constrained applications.

One of the key features of the MAX14770EGSA+ is its enhanced electrostatic discharge (ESD) protection. The device can withstand ESD events up to ±15kV Human Body Model (HBM), providing exceptional resilience against static electricity and other transient voltage events. This level of protection is crucial for maintaining the integrity of communications in industrial settings where ESD events are more prevalent.

The MAX14770EGSA+ also boasts a wide common-mode voltage range of -7V to +12V, exceeding the requirements of the RS-485 and RS-422 standards. This feature ensures reliable data communication over long cable runs and in the presence of ground potential differences, which are common in industrial environments.

Thermal shutdown and short-circuit protection are built into the MAX14770EGSA+ to safeguard the device and the communication bus from damage due to excessive temperature and fault conditions. The transceiver also supports hot-swapping, allowing devices to be added or removed from the bus without causing damage or data corruption.

For design flexibility, the MAX14770EGSA+ offers full-duplex communication, enabling simultaneous transmission and reception of data. This transceiver is suitable for a variety of applications, including industrial control systems, building automation, and networked sensors and actuators.

In summary, the MAX14770EGSA+ RS-485/RS-422 transceiver from Maxim Integrated is a high-speed, highly protected, and reliable solution for demanding industrial communication tasks. Its robust feature set ensures that it can withstand the rigors of harsh environments while maintaining precise and uninterrupted data exchange.

You May Also Be Interested in

Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention