EN
  • EN
  • DE

SP207EHCT

Part No SP207EHCT
Manufacturer Sipex Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description High Speed 5V High Performance RS232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1256913-SP207EHCT
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP207EHCT CAD Model

Description

The SP207EHCT is a high-performance RS-232 transceiver manufactured by Sipex Corporation. It is designed to meet the requirements of demanding serial communication applications, providing reliable and efficient data transmission and reception. This transceiver integrates charge pump circuitry that generates the necessary RS-232 voltage levels from a single 3.3V to 5V power supply.

Applications:

  • Notebook Computers: Providing serial communication ports for legacy devices.
  • Sub-Notebooks: Enabling RS-232 connectivity in compact form factors.
  • Palmtop PCs: Supporting serial data transfer in handheld devices.
  • Battery-Powered Systems: Efficiently managing power consumption for extended battery life.
  • Printers: Facilitating communication with host systems.
  • Modems: Establishing serial connections for data transmission.
  • Instrumentation: Controlling and monitoring equipment via RS-232.

Features:

  • Meets all ElA RS-232E and V.28 Specifications: Ensures compatibility with standard RS-232 interfaces.
  • Low Power Requirement: Maximizes battery life in portable applications.
  • On-board Charge Pump: Generates RS-232 voltage levels from a single 3.3V to 5V supply.
  • Small Footprint: Suitable for space-constrained applications.
  • Enhanced ESD Protection: Provides robustness against electrostatic discharge events.

Benefits:

  • Reliable Communication: Ensures accurate and consistent data transfer.
  • Extended Battery Life: Reduces power consumption, extending the operational time of battery-powered devices.
  • Simplified Design: Minimizes external component count, reducing board space and cost.
  • Robust Performance: Withstands harsh environmental conditions, ensuring reliable operation.
  • Cost-Effective Solution: Provides a high level of performance at a competitive price.

Additional Details:

The SP207EHCT is typically available in surface-mount packages. Its internal charge pump allows operation from a single supply, eliminating the need for additional power supplies. The device's low power consumption makes it ideal for battery-powered applications. Furthermore, enhanced ESD protection ensures the transceiver can withstand electrostatic discharge events, increasing its reliability and longevity.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess