EN
  • EN
  • DE

MAX1480ECEPI

Part No MAX1480ECEPI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 15kV ESD-Protected, Isolated RS-485/RS-422
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212180-MAX1480ECEPI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1480ECEPI CAD Model

Description

Maxim Integrated MAX1480ECEPI Overview

The MAX1480ECEPI is a robust, fully integrated, industrial interface IC designed by Maxim Integrated. This device is engineered to provide a reliable isolated RS-485/RS-422 communication interface for data-intensive applications. The MAX1480ECEPI is particularly well-suited for harsh industrial environments where electromagnetic interference (EMI) and electrical noise are prevalent.

Key Features

  • Integrated Isolation: The device incorporates galvanic isolation up to 2500V RMS for 1 minute per UL 1577, ensuring protection against high-voltage spikes and ground loops.
  • Data Rates: Capable of supporting data rates up to 2.5Mbps, the MAX1480ECEPI is suitable for high-speed data communication.
  • Driver/Receiver Functionality: It includes a half-duplex driver and receiver, which allows for bidirectional communication on a single pair of wires.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it is designed to function reliably in extreme temperature conditions.
  • Integrated Transient Protection: The device features integrated transient voltage suppression on the bus pins to protect against overvoltage conditions.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that guarantees a known output state if the input is open circuit.

Applications

The MAX1480ECEPI is ideal for a variety of applications where isolated data communication is critical. These applications include but are not limited to:

  • Industrial control systems
  • Building automation
  • Networked sensors and actuators
  • Factory automation equipment
  • Instrumentation

Package and Quality

The MAX1480ECEPI comes in a 28-pin wide-body SOIC package, providing a compact footprint for space-constrained applications. Maxim Integrated ensures high-quality standards, and the device is manufactured to meet the stringent demands of industrial-grade specifications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess