Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212874-MAX3071EAPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3071EAPA CAD Model

Description

MAX3071EAPA - RS-485/RS-422 Transceiver

The MAX3071EAPA, from Maxim Integrated, is a high-performance RS-485/RS-422 transceiver designed to facilitate communication on balanced data transmission lines for networks that require high speed, robust reliability, and noise immunity. This transceiver is ideally suited for industrial, telecom, and commercial applications where a differential communication system is essential for long-distance and high-noise environments.

Key Features:

  • High-Speed Operation: Capable of data rates up to 250kbps, the MAX3071EAPA ensures efficient communication for real-time data processing and control applications.
  • Extended ESD Protection: The device features ±15kV Human Body Model (HBM) ESD protection on the transceiver's input and output pins, providing enhanced robustness against electrostatic discharges.
  • Half-Duplex Communication: Designed for bidirectional communication on a single twisted pair, the MAX3071EAPA allows for half-duplex transmission, reducing the number of necessary wires and simplifying network design.
  • Wide Supply Voltage Range: The transceiver operates from a single 3.3V to 5.5V supply, making it compatible with a variety of logic families and system power rails.
  • Thermal Shutdown and Short-Circuit Protection: Built-in safety features protect the device against excessive power dissipation and bus contention scenarios.
  • Fail-Safe Receiver: The fail-safe feature ensures a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.

Applications:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Point of Sale Equipment

The MAX3071EAPA transceiver is available in an 8-pin DIP package, which provides flexibility for various PCB designs and is easy to integrate into existing and new projects. With its robust feature set and Maxim Integrated's reputation for quality, the MAX3071EAPA is an excellent choice for designers looking to implement reliable differential communication in their systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention