Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25AA020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371502-25AA020A-I/SN
Ultra Librarian 3D Model Ultra Librarian 25AA020A-I/SN CAD Model

Description

The 25AA020A-I/SN is a versatile and reliable serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for storage applications where low-power and low-voltage operations are essential. This product is a part of the 25AA series, which is known for its robustness and dependability in various electronic applications.

Key Features

  • Memory Size: The device offers 2 Kbits of memory, which is suitable for storing configuration parameters, serial numbers, calibration data, and other application-specific data.
  • Interface: It utilizes the industry-standard SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and simple integration with most microcontrollers.
  • Operating Voltage: The device operates at a voltage range of 1.8V to 5.5V, making it ideal for battery-operated and portable devices.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 25AA020A-I/SN is engineered to perform reliably in harsh environments.
  • Packaging: The EEPROM comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained applications.
  • Write Cycle Time: It features a maximum write cycle time of 5 ms, facilitating quick updates to stored data.
  • Endurance: The device boasts an impressive endurance of 1 million erase/write cycles, ensuring a long operational lifespan.
  • Data Retention: Data retention is guaranteed for a minimum of 200 years, providing a stable and reliable storage solution over extended periods.

Applications

The 25AA020A-I/SN is suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Devices and Sensors
  • Medical Instruments
  • Industrial Controls
  • Automotive Systems

With its small form factor, low power consumption, and robust feature set, the 25AA020A-I/SN from Microchip Technology is an excellent choice for designers looking to implement a reliable non-volatile memory solution in their electronic projects.

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT PARALLEL 32PLCC
Need more? Email Us
ECAD model for AT28C64-20JC
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $58.0314
ECAD model for CY7C1370B-133BZC
Infineon Technologies
IC SRAM 256KBIT PARALLEL 28SOJ / SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-SOJ
Need more? Email Us
ECAD model for CY7C199C-15VI
Microchip Technology
EEPROM 16kx8 - 2.5V
Lowest to $0.3831
ECAD model for 24LC128 I-SN
Infineon Technologies
IC SRAM 144MBIT PAR 165FBGA
Lowest to $163.2819
ECAD model for CY7C1645KV18-450BZXI
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
ECAD model for AT28C256E-15DM/883
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOJ / SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-SOJ
Need more? Email Us
ECAD model for CY7C1399BN-12VC
Winbond Electronics
NOR Flash spiFlash, 64M-bit, DTR, 4Kb Uniform Sector
Lowest to $1.6886
ECAD model for W25Q64JVSSIQ-TR
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP II
Need more? Email Us
ECAD model for CY7C1021B-12ZC

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9429 $56.5740
145+ $0.7737 $112.1865
225+ $0.7496 $168.6600
310+ $0.7254 $224.8740
400+ $0.7012 $280.4800
535+ $0.6287 $336.3545
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,300 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention