Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 087514-MAX3238EAI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX3238EAI CAD Model

Description

The MAX3238EAI from Maxim Integrated is a sophisticated 3V to 5.5V multichannel RS-232 transceiver with an integrated charge pump circuitry that is designed to conform to EIA/TIA-232-F standards. This transceiver is a perfect solution for applications where multiple RS-232 connections are required, such as industrial control systems, point-of-sale systems, and telecommunication systems.

Key Features

  • Operates from a Single +3.0V to +5.5V Power Supply
  • Integrated Charge Pump Circuitry
  • Up to 250kbps Data Rate
  • Integrated ±15kV Electrostatic Discharge (ESD) Protection for RS-232 I/O Pins
  • Meets EIA/TIA-232-F Standards
  • Low Power Shutdown Mode
  • Three-State Receiver and Transmitter Outputs

Applications

  • Battery-Powered Equipment
  • Handheld Equipment
  • Notebooks, Laptops, and Palmtop PCs
  • Peripherals
  • Printers

The MAX3238EAI provides a robust serial communication interface for devices that require high-speed data exchange. Its integrated charge pump allows for single-supply operation, eliminating the need for a dual power supply and thus simplifying design and reducing board space. The device supports data rates up to 250kbps, making it suitable for high-speed data applications.

One of the standout features of the MAX3238EAI is its integrated ESD protection. The device can withstand ±15kV ESD strikes without suffering damage, offering a high level of protection for sensitive electronic components. This feature is particularly important in environments where static discharge can occur, ensuring the reliability and longevity of the product.

In addition to its robust data transfer capabilities, the MAX3238EAI also features a low power shutdown mode that significantly reduces power consumption when the transceiver is not in use. This makes the device especially well-suited for battery-powered and portable applications where power efficiency is critical.

Overall, the MAX3238EAI from Maxim Integrated is a versatile and reliable solution for any application that requires RS-232 data communication with the added benefits of ESD protection, low power consumption, and high data rate support.

You May Also Be Interested in

Skyworks Solutions Inc.
Linear Amplifier | IC LINEAR AMP CATV SOT89 / highly linear CATV amplifier
Lowest to $4.5185
ECAD model for ADA1200GS24Q1
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $6.7955
ECAD model for AD7814ARMZ
NXP / Nexperia
Quad 2-input EXCLUSIVE-OR gate | IC GATE XOR 4CH 2-INP 14SOP
Lowest to $0.1153
ECAD model for 74HC86D
ON Semiconductor
CPU Synchronous Buck Controller | IC REG CTRLR INTEL 3OUT 40LFCSP
Lowest to $2.4954
ECAD model for ADP3207AJCPZ-RL
ON Semiconductor
5-Bit Programmable 2-/3-/4-Phase Synchronous Buck Controller | IC REG CTRLR AMD 4OUT 28TSSOP
Lowest to $0.7011
ECAD model for ADP3186JRUZ-REEL
Vishay
DIODE SCHOTTKY 40V 1A DO214AC
Need more? Email Us
ECAD model for SS14-6605HE3_A/H
Lattice Semiconductor Corporation
PanelLink Transmitter | 48-BIT UXGA TMDS TRANSMITTER
Lowest to $26.7939
ECAD model for SII1160CTU
ON Semiconductor
Schottky Barrier Diode | DIODE SCHOTTKY 30V 3A 6CPH
Need more? Email Us
ECAD model for SS3003CH-TL-E
Bel Fuse Inc.
DC DC CONVERTER 3.3V 33W
Need more? Email Us
ECAD model for SRDB-10E33HR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8813 $53.2878
14+ $7.2873 $102.0222
22+ $7.0595 $155.3090
30+ $6.8318 $204.9540
38+ $6.6041 $250.9558
51+ $5.9209 $301.9659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,646 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention