EN
  • EN
  • DE

SP204CP

Part No SP204CP
Manufacturer Sipex Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1256887-SP204CP
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP204CP CAD Model

Description

The SP204CP is a multi-protocol transceiver IC manufactured by Sipex Corporation. It's designed to support a variety of serial communication standards including RS-232, RS-485, and RS-422. This versatility makes it suitable for use in a wide array of industrial and communication applications where multiple communication protocols may be required.

Applications

  • Industrial Automation: Used in industrial control systems, programmable logic controllers (PLCs), and data acquisition systems for communication over different serial interfaces.
  • Point-of-Sale (POS) Systems: Found in POS terminals and barcode scanners for connecting to various peripherals using RS-232 or RS-485.
  • Networking Equipment: Employed in networking devices such as routers and switches for serial console access and communication.
  • Medical Equipment: Utilized in medical instruments and diagnostic equipment for serial communication with computers or other devices.
  • Building Automation: Used in building management systems for controlling lighting, HVAC, and security systems via serial communication links.

Features

  • Multi-Protocol Support: Supports RS-232, RS-485, and RS-422 serial communication standards.
  • Single-Chip Solution: Integrates multiple transceivers into a single chip, reducing board space and component count.
  • Data Rate: Supports data rates up to a specified maximum, ensuring compatibility with various communication requirements.
  • Protection: Built-in protection against ESD (Electrostatic Discharge) and overvoltage conditions.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Driver/Receiver Enable: Separate driver and receiver enable pins for flexible control over communication direction.

Benefits

  • Versatile Communication: Supports multiple serial communication standards, simplifying system design and reducing the need for multiple chips.
  • Space Saving: Integrated solution reduces board space and component count, enabling smaller and more compact designs.
  • Reliable Operation: Built-in protection features ensure reliable operation in harsh environments.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Cost-Effective: Single-chip solution reduces overall system cost.

Additional Details

The SP204CP typically operates from a 5V supply. It is available in various packages, including DIP and SOIC. The device meets industry standards for safety and electromagnetic compatibility (EMC). Its robust design and comprehensive feature set make it a popular choice for a wide range of serial communication applications. The SP204CP is also compatible with various microcontrollers and processors, making integration straightforward.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess