EN
  • EN
  • DE

LTC1483CN8

Part No LTC1483CN8
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207631-LTC1483CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1483CN8 CAD Model

Description

Linear Technology's LTC1483CN8: Robust RS485/RS422 Transceiver

The LTC1483CN8 is a high-performance, low-power differential bus transceiver designed by Linear Technology to provide reliable data communications on balanced transmission lines. It is a part of the RS485/RS422 family of transceivers, which are widely used in industrial, networking, and telecom applications due to their robustness in noisy environments and capability to cover long distances.

Key Features

  • Single 5V Supply: The device operates on a single 5V supply, making it compatible with a variety of digital systems and simplifying power management.
  • Low Power Operation: With its low quiescent current, the LTC1483CN8 is an excellent choice for power-sensitive applications, ensuring minimal power consumption when the device is in idle or shutdown mode.
  • Half-Duplex Communication: The transceiver supports half-duplex communication, allowing bidirectional communication over a single pair of wires, which helps in reducing the number of cables and connectors in a network.
  • High Speed: Capable of data rates up to 2.5 Mbps, the LTC1483CN8 is suitable for applications requiring fast data transfer while maintaining signal integrity over long distances.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures that the device is protected from damage due to excessive power dissipation.
  • Failsafe Receiver: The receiver has a failsafe feature that guarantees a known output state if the inputs are open or shorted, ensuring reliable operation even under fault conditions.
  • Pin-Compatible: The 8-pin DIP package is pin-compatible with other members of the RS485/RS422 transceiver family, providing flexibility and ease of design for system upgrades or modifications.

Applications

The LTC1483CN8 is ideal for various applications where robust data transmission is required. It is commonly used in:

  • Industrial Control Systems
  • Networked Devices in Harsh Environments
  • Telecommunications Equipment
  • Data Acquisition Systems
  • Security Systems

In summary, the LTC1483CN8 by Linear Technology is a reliable and efficient solution for RS485/RS422 communications, delivering high-speed data transfer with the robustness needed for industrial and commercial environments. Its low-power consumption and integrated protection features make it a smart choice for designers looking to enhance the performance and reliability of their data communication systems.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess