Products specifications Report Issue?

Categories Uncategorized
Manufacturer Interlight
Series *
Package Box
REACH Status Vendor Undefined
ECCN EAR99
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860741-WW-AH1W-4
Ultra Librarian 3D Model Ultra Librarian WW-AH1W-4 CAD Model

Description

The supply and demand status is limited.

  • Manufacturer: Interlight
  • Win Source Part Number: 860741-WW-AH1W-4
  • Series: *
  • Package: Box
  • Categories: Uncategorized
  • ECCN: EAR99
  • REACH Status: Vendor Undefined
  • Quantity Per Package: 1

You May Also Be Interested in

Apem Inc.
LED PMI PROMINENT 110VAC RED
Need more? Email Us
ECAD model for Q14P3CXXHR110E
Dialight
LED PNL MT 9MM 24V CHROME YELLOW
Need more? Email Us
ECAD model for 6091312140F
Visual Communications Company - VCC
LED 18MM RED 28V WIRE PNL MNT
Need more? Email Us
ECAD model for CNX718N20028W
Mallory Sonalert Products Inc.
LED YEL 10MM SNAP 24VAC/DC UL ST
Need more? Email Us
ECAD model for FL1P-10QW-1-Y24V
Carlo Gavazzi Inc.
PLT LIGHT 24 VAC/DC GREEN LED
Need more? Email Us
ECAD model for PL22SFLG24
Apem Inc.
LED INDICATOR 14MM FLUSH CHROME
Need more? Email Us
ECAD model for Q14F5CXXHY24E
Dialight
ONE INCH DOME BLU LED PMI 125V
Need more? Email Us
ECAD model for 556-3805-304F
Dialight
PMI DOME BLU TNT DIFF 5V
Need more? Email Us
ECAD model for 657-2802-103F
Bulgin
5mm LED Indicator DX1091 Series
Need more? Email Us
ECAD model for DX1091/YL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention