EN
  • EN
  • DE

DS28E35P+

Part No DS28E35P+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 6TSOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series DeepCover®
Package Tube
Product Status Active
Programmable Not Verified
Type Authentication Chip
Mounting Type Surface Mount
Package / Case 6-SMD, J-Lead
Supplier Device Package 6-TSOC
Base Product Number DS28E35
Standard Package 120 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1206756-DS28E35P+
Ultra Librarian 3D Model Ultra Librarian DS28E35P+ CAD Model

Description

Maxim Integrated's DS28E35P+ DeepCover Secure Authenticator

The DS28E35P+ is a highly secure cryptographic solution from Maxim Integrated, designed to provide robust hardware-based data protection and authentication. This advanced secure authenticator is an integral part of the DeepCover® embedded security solutions that safeguard the integrity and authenticity of products, peripherals, or consumables.

Key Features:

  • Robust Security: The DS28E35P+ features a dedicated hardware-based SHA-256 cryptographic engine, ensuring high-level security for challenge-and-response authentication processes.
  • Public/Private Key Capabilities: With its built-in Elliptic Curve Digital Signature Algorithm (ECDSA), the device supports public/private key authentication, providing a sophisticated layer of security.
  • Secure Memory: Equipped with 1Kb of secure EEPROM memory, the DS28E35P+ allows for the secure storage of keys and data, which are protected against tampering and unauthorized access.
  • Unique 64-Bit Serial Number: Each DS28E35P+ device comes with a factory-programmed 64-bit serial number, which is unique to each chip, further enhancing its security features.
  • Minimalist Design: The device operates in a single-contact 1-Wire® interface, minimizing the number of required pins and simplifying the design of the host system.
  • High Versatility: Its wide operating range of -40°C to +85°C makes the DS28E35P+ suitable for a variety of applications, from industrial to consumer electronics.

Applications:

The DS28E35P+ is ideal for a range of applications that require stringent security measures. This includes:

  • Peripheral Authentication
  • Secure Data Storage
  • Medical Device Authentication
  • Supply Chain Integrity
  • IoT Device Security

Conclusion:

The Maxim Integrated DS28E35P+ stands out as a highly secure and reliable solution for a wide array of applications where data integrity and authentication are of utmost importance. Its advanced cryptographic features, combined with the simplicity of the 1-Wire interface, make it an excellent choice for designers looking to enhance the security of their systems without compromising on efficiency or cost.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7039 $53.9273
16+ $6.3211 $101.1376
25+ $6.1236 $153.0900
34+ $5.9261 $201.4874
44+ $5.7285 $252.0540
59+ $5.1359 $303.0181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess