EN
  • EN
  • DE

MAX4507CWN+

Part No MAX4507CWN+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description Analog Switch Octal SPST 18-Pin SOIC W / IC SIGNAL LINE PROTECTOR 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Overvoltage Protection
Applications Control Systems
Mounting SMD
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 786222-MAX4507CWN+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4507
Introduction Date August 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4507CWN+ CAD Model

Description

Maxim Integrated MAX4507CWN+ Product Overview

The MAX4507CWN+ is a versatile, high-performance analog multiplexer/demultiplexer from Maxim Integrated, designed to cater to a wide range of applications requiring efficient signal routing. This device is part of the MAX4507 series, known for its reliability and precision in handling analog signals.

Key Features

  • Low On-Resistance: The MAX4507CWN+ boasts low on-resistance (100Ω max), which ensures minimal signal loss and distortion when routing signals through the multiplexer.
  • Low Crosstalk and Off-Leakage: With its excellent isolation between channels, the device minimizes crosstalk, while low off-leakage current maintains signal integrity for high-precision applications.
  • Single or Dual Supply Operation: This multiplexer can operate with a single supply ranging from +4.5V to +36V or dual supplies of ±4.5V to ±20V, offering flexibility in various system designs.
  • Wide Temperature Range: It is designed to work within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Break-Before-Make Switching: The MAX4507CWN+ ensures break-before-make switching, which prevents momentary shorting of signals during channel transitions.

Applications

The MAX4507CWN+ is ideal for use in a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Audio and video signal routing
  • Industrial control systems

Package and Quality

Enclosed in a wide-body, 18-pin SOIC package, the MAX4507CWN+ provides a compact solution for systems where space is at a premium. Maxim Integrated is committed to delivering high-quality products, and the MAX4507CWN+ is no exception, meeting stringent industry standards for performance and reliability.

Whether you're designing sophisticated industrial equipment or looking for a reliable component for signal routing in consumer electronics, the MAX4507CWN+ from Maxim Integrated is a choice that promises to deliver performance and durability.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess