EN
  • EN
  • DE

MICRF302YML-TR

Part No MICRF302YML-TR
Manufacturer Microchip Technology
Catalog Specialized ICs
Description Encoder 10-Pin DFN EP T/R / IC ENCODER PAR QWIKRADIO 10-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Encoder
Applications RF, IR
Mounting SMD
Package 10-VFDFN Exposed Pad, 10-MLF
Manufacturer Package 10-MLF (3x3)
Win Source Part Number 788831-MICRF302YML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MICRF302
Introduction Date October 09, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MICRF302YML-TR CAD Model

Description

Introducing the MICRF302YML-TR from Microchip Technology

The MICRF302YML-TR is a cutting-edge ASK/OOK RF receiver IC from the renowned manufacturer Microchip Technology. Designed to operate in the 300MHz to 450MHz frequency band, this versatile receiver is perfect for a wide range of applications, including remote keyless entry systems, garage door openers, and wireless alarm systems. Its high sensitivity and selectivity ensure reliable performance even in environments with high levels of interference.

One of the standout features of the MICRF302YML-TR is its low power consumption, making it an ideal choice for battery-operated devices where power efficiency is paramount. The device operates from a 3.3V to 5.5V supply voltage, providing flexibility in system design. Additionally, it boasts an impressive sensitivity of -114dBm, ensuring that signals are received clearly over long distances or through obstacles that might impede transmission.

The MICRF302YML-TR comes in a compact 10-pin MSOP package, which is highly conducive to space-constrained applications. Its surface-mount design allows for streamlined integration into PCBs, facilitating efficient manufacturing processes and reducing overall production costs.

With its integrated image rejection mixer, the receiver IC minimizes the need for external components, simplifying the design and reducing the bill of materials. The device also features an automatic gain control (AGC) circuit that dynamically adjusts the gain to maintain optimal performance across varying signal strengths.

For designers and engineers looking to implement a robust wireless communication solution, the MICRF302YML-TR offers a perfect blend of performance, efficiency, and ease of use. Microchip Technology's commitment to quality and support ensures that you can integrate this receiver IC into your products with confidence, knowing that you are backed by a leader in the semiconductor industry.

In summary, the MICRF302YML-TR is a highly reliable and efficient solution for your wireless communication needs, providing exceptional performance in a small package while maintaining Microchip Technology's standard of excellence.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4163 $63.7335
100+ $1.1622 $116.2200
155+ $1.1258 $174.4990
215+ $1.0896 $234.2640
275+ $1.0531 $289.6025
370+ $0.9443 $349.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess