EN
  • EN
  • DE

DLPA3000DPFDR

Part No DLPA3000DPFDR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description Power Management IC 6V to 20V 100-Pin HTQFP EP T/R / IC PMIC/LED DRIVER DLP 100HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DLP PMIC, LED Driver
Applications DLP Pico Projectors
Mounting SMD (SMT)
Case / Package 100-HTQFP (14x14)
Win Source Part Number 1033475-DLPA3000DPFDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DLPA3000
Introduction Date April 05, 2016
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DLPA3000DPFDR CAD Model

Description

Introducing the Texas Instruments DLPA3000DPFDR Power Management IC

The DLPA3000DPFDR is a state-of-the-art power management integrated circuit (IC) designed by Texas Instruments, specifically engineered to complement DLP® technology in projection and display applications. This advanced IC offers a comprehensive solution to power supply and management challenges, ensuring efficient and reliable operation of DLP systems.

Key Features

  • Integrated Power Management: The DLPA3000DPFDR integrates multiple power management functions, including a 7-channel high-voltage output, a 1.8V LDO, and a 5V boost switcher, all designed to streamline power delivery within the system.
  • Optimized for DLP Systems: Tailored to support Texas Instruments' DMD (Digital Micromirror Device) technology, this IC plays a critical role in ensuring precise control and efficient operation of DLP projection systems.
  • Compact Design: The compact form factor of the DLPA3000DPFDR allows for a reduction in overall system size, making it an ideal choice for portable and space-constrained applications.
  • Advanced Protection Features: With built-in thermal shutdown, overcurrent protection, and under-voltage lockout, the IC ensures the safety and longevity of the projection system.

Applications

The versatility of the DLPA3000DPFDR makes it suitable for a wide range of applications, including:

  • Portable and pico projectors
  • Mobile smart TVs
  • Interactive displays
  • 3D scanning systems
  • Head-up displays (HUDs)

Technical Specifications

The DLPA3000DPFDR operates over a wide temperature range and features a sophisticated power sequencing capability. Its technical specifications ensure seamless integration with DLP technology, delivering the performance and reliability expected from Texas Instruments.

With the DLPA3000DPFDR, Texas Instruments continues its legacy of innovation in power management solutions. Its integration with DLP systems represents a leap forward in display technology, providing designers and engineers with a robust platform for creating cutting-edge visual experiences.

For more detailed technical information, reference designs, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2771 $65.1084
8+ $13.3556 $106.8448
12+ $12.9382 $155.2584
16+ $12.5208 $200.3328
21+ $12.1035 $254.1735
28+ $10.8514 $303.8392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess