EN
  • EN
  • DE

MC68882CEI25A

Part No MC68882CEI25A
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description DSP Floating-Point 32bit 25MHz 46MIPS 68-Pin PLCC / IC FLOAT-PT COPROC 25MHZ 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Floating-Point Co-Processor
Mounting SMD
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (25x25)
Win Source Part Number 787854-MC68882CEI25A
Popularity Medium
Supply and Demand Status Limited
Family Name MC68882
Introduction Date March 30, 2004
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68882CEI25A CAD Model

Description

The NXP MC68882CEI25A is a high-performance floating-point coprocessor that enhances the computational capabilities of host microprocessors. Designed to work in tandem with the Motorola 68000 series of microprocessors, this coprocessor is an essential component for applications requiring intensive mathematical computations.

Key Features

  • Compatibility: Seamless integration with 68000-family CPUs, providing extended instruction sets for floating-point arithmetic.
  • Performance: Accelerates complex mathematical operations, including addition, subtraction, multiplication, division, and square root, with a clock speed of 25MHz.
  • Precision: Offers single-precision (32-bit), double-precision (64-bit), and extended-precision (80-bit) floating-point formats, adhering to the IEEE 754 standard for floating-point arithmetic.
  • Transcendental Functions: Supports a variety of functions such as logarithmic, exponential, trigonometric, and arc-trigonometric operations, facilitating advanced scientific and engineering computations.
  • Exception Handling: Features comprehensive exception handling capabilities, including overflow, underflow, divide by zero, and invalid operation, ensuring robust performance in diverse computing environments.

Applications

The MC68882CEI25A is ideal for systems that demand high-precision arithmetic operations, such as:

  • Scientific Computing
  • Engineering Design and Simulation
  • Graphics Processing
  • Signal Processing
  • Data Analysis

Technical Specifications

Attribute Detail Clock Speed 25MHz Interface Compatible with 68000 CPU bus Package 68-pin PGA Operating Temperature 0°C to +70°C

With its robust feature set and proven performance, the NXP MC68882CEI25A is a critical component for systems requiring high-speed and high-accuracy floating-point operations.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess