EN
  • EN
  • DE

TPS2202IDFLE

Part No TPS2202IDFLE
Manufacturer Texas Instruments
Catalog Unclassified
Description DUAL PCMCIA POWER INTERFACE CONT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TPS220
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 376521-TPS2202IDFLE
Ultra Librarian 3D Model Ultra Librarian TPS2202IDFLE CAD Model

Description

The TPS2202IDFLE from Texas Instruments is a high-performance, dual-slot PC Card power-interface switch designed to manage the distribution and regulation of power within systems that accommodate PC Card technology. This integrated circuit (IC) is specifically engineered to facilitate the supply of power to two independent slots conforming to the PC Card standard, which is widely used in devices such as laptops, embedded systems, and other portable electronics.

Key Features

  • Dual-Slot Configuration: The TPS2202IDFLE is capable of controlling power to two PC Card slots, making it an efficient solution for systems that require multiple card interfaces.
  • Independent Slot Control: Each slot is managed independently with built-in 0.5-Ohm switches, allowing for precise control and protection for each PC Card.
  • Integrated Charge Pump: The device includes an on-chip charge pump that only requires a small external capacitor, reducing the overall component count and saving board space.
  • Short-Circuit and Thermal Protection: Advanced protection features safeguard the system against over-current conditions and thermal stress, ensuring reliable operation under various conditions.
  • Low Power Consumption: The TPS2202IDFLE has been optimized for low power consumption, which is critical for battery-powered portable devices.
  • PC Card Standard Compliant: Compliance with the current PC Card standard ensures compatibility with a wide range of peripherals and cards.

Applications

The TPS2202IDFLE is ideal for a variety of applications that require PC Card interfaces. This includes, but is not limited to, notebook computers, docking stations, data acquisition systems, and other portable devices that utilize PC Card technology for expansion and functionality enhancements.

Technical Specifications

  • Manufacturer: Texas Instruments
  • Part Number: TPS2202IDFLE
  • Package / Case: SSOP-30
  • Operating Temperature Range: -40°C to 85°C
  • Input Voltage Range: 3 V to 5.5 V

The TPS2202IDFLE is a testament to Texas Instruments' commitment to innovation and quality in power management solutions. Its robust design and comprehensive feature set make it a top choice for designers and engineers looking to integrate PC Card technology into their systems.

You May Also Be Interested in

Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5535 $52.7675
12+ $8.6593 $103.9116
18+ $8.3887 $150.9966
25+ $8.1181 $202.9525
32+ $7.8475 $251.1200
43+ $7.0357 $302.5351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess