EN
  • EN
  • DE

MAX942EUA+

Part No MAX942EUA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual R-R I/P 5.5V 8-Pin uMAX / IC COMPARATOR R-R 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Voltage - Input Offset (Maximum) 3mV @ 5.5V
Current - Input Bias (Maximum) 0.15μA @ 5.5V
Maximum Quiescent Current 600μA
CMRR, PSRR (Typ) 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Maximum) 80ns
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-uMAX
Win Source Part Number 787214-MAX942EUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX942
Introduction Date June 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX942EUA+ CAD Model

Description

The MAX942EUA+ from Maxim Integrated is a high-performance, low-power precision voltage comparator designed for a vast array of applications requiring fast response times and minimal power consumption. This device is part of a family of comparators that offer a variety of features tailored to specific needs.

Key Features

  • Fast Propagation Delay: The MAX942EUA+ boasts a rapid propagation delay of just 40ns, making it an ideal choice for high-speed systems.
  • Low Power Consumption: With a quiescent current of just 800µA, this component is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Single or Dual Supply Operation: It can operate from a single +5V supply or dual ±5V supplies, providing flexibility in various circuit designs.
  • High Accuracy: The comparator features a tight offset voltage of 1mV and a gain of 1V/µV, ensuring precise performance in critical applications.
  • Integrated Latch Function: An onboard latch function enables users to hold the comparator’s output for as long as necessary, which is particularly useful in multiplexed systems.

Applications

The MAX942EUA+ is versatile and can be used in a diverse range of applications, including:

  • Zero-crossing detectors
  • Window comparators
  • High-speed sampling circuits
  • Battery-powered and portable devices
  • Signal processing
  • Control systems

Package and Quality

This comparator comes in a compact 8-pin µMAX package, which is suitable for space-constrained applications. Maxim Integrated ensures high-quality and reliability, with the MAX942EUA+ being rigorously tested across various temperatures and conditions.

Conclusion

The MAX942EUA+ from Maxim Integrated stands out for its quick response time, precision, and low-power operation, making it an excellent choice for designers focused on creating efficient, high-speed electronic systems. Its versatility across power supplies and applications, combined with the added functionality of an integrated latch, positions it as a valuable component in any electronics toolkit.

You May Also Be Interested in

Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0582 $66.1746
6+ $18.0991 $108.5946
9+ $17.5335 $157.8015
12+ $16.9679 $203.6148
16+ $16.4023 $262.4368
21+ $14.7055 $308.8155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess