EN
  • EN
  • DE

KSZ8993M

Part No KSZ8993M
Manufacturer Microchip Technology
Catalog Specialized ICs
Description Ethernet Switch 3-Port 100Mbps 128-Pin PQFP Tray / IC SWITCH 10/100 3PORT 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting SMD (SMT)
Case / Package 128-PQFP (14x20)
Win Source Part Number 002236-KSZ8993M
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name KSZ8993
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian KSZ8993M CAD Model

Description

Microchip Technology's KSZ8993M Integrated 3-Port Switch

The KSZ8993M from Microchip Technology is a highly integrated 3-port switch on a chip, designed with a focus on performance, flexibility, and ease of use. This innovative product is a perfect fit for applications that require a small footprint, low power consumption, and numerous features.

At the heart of the KSZ8993M are three MAC (Media Access Control) ports and two PHY (Physical Layer) ports, which support 10/100Mbps connectivity. This allows for seamless integration with Ethernet-enabled devices. The third MAC port is connected to a high-speed interface that can be used as either a CPU (Central Processing Unit) or a fiber (100Base-FX) port, providing versatility in connection options.

One of the key features of the KSZ8993M is its non-blocking switch fabric, which ensures fast data processing and efficient traffic management. The device also supports auto-negotiation for speed and duplex mode, along with auto MDI/MDIX crossover, simplifying network installation and maintenance.

Security and management are also at the forefront of the KSZ8993M's design. It boasts features such as 802.1Q VLAN support, QoS (Quality of Service) priority queues, and MAC address filtering. These features help maintain network integrity, prioritize critical data, and prevent unauthorized access.

For ease of configuration and monitoring, the KSZ8993M includes an I2C/SPI microcontroller interface. This makes it possible to integrate the switch into a variety of embedded systems, providing a high degree of control over network behavior and performance.

With its low power consumption, the KSZ8993M is an environment-friendly choice that reduces operational costs. Its compact package and minimal external component requirements make it ideal for space-constrained applications such as IoT (Internet of Things) devices, networked consumer electronics, and industrial automation systems.

In summary, the KSZ8993M from Microchip Technology is a feature-rich, compact, and efficient solution for any application needing a high-performance and reliable network switch.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2763 $65.1052
8+ $13.3550 $106.8400
12+ $12.9376 $155.2512
16+ $12.5203 $200.3248
21+ $12.1029 $254.1609
28+ $10.8509 $303.8252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,053 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess