EN
  • EN
  • DE

DS1963+F5

Part No DS1963+F5
Manufacturer Maxim Integrated
Catalog Specialized
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards,Modules
Family Specialized
Manufacturer Maxim Integrated
Win Source Part Number 080696-DS1963+F5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1963+F5 CAD Model

Description

The DS1963-F5 Monetary iButton from Maxim Integrated is a sophisticated and secure cryptographic iButton designed for applications where the integrity and security of the data are of paramount importance. This device is particularly well-suited for use in financial transactions, access control, and secure data storage.

Key Features

  • High-Security Features: The DS1963-F5 is equipped with a unique 64-bit registration number, which ensures that each iButton is unique and tamper-proof. It also includes a Write-Only SHA-1 secret and a Write-Once, Read-Many (WORM) memory to prevent unauthorized data manipulation.
  • Robust Memory Storage: With 4096 bits of user memory, the device provides ample space for storing sensitive information. This memory is divided into sixteen pages of 256 bits, with each page further subdivided into eight 32-bit blocks.
  • Data Integrity: Each memory page can be independently write-protected or put into EPROM-emulation mode ("write-once") to ensure that once data is written, it cannot be altered or erased.
  • Secure Authentication: The DS1963-F5 employs a challenge-and-response authentication protocol based on the SHA-1 algorithm, providing a high level of security for transaction and data verification processes.
  • Durability: Encased in a rugged stainless-steel cover, the iButton is designed to withstand harsh environments and physical wear and tear, making it ideal for applications that require a durable and secure data carrier.

Applications

The DS1963-F5 is versatile and can be used in various applications, including but not limited to:

  • Electronic cash transactions
  • Access control systems
  • Secure data storage and transfer
  • Work-in-progress tracking
  • Asset management

With its combination of security, robustness, and convenience, the Maxim Integrated DS1963-F5 Monetary iButton is an excellent choice for any application that requires a portable, secure, and durable data storage solution.

You May Also Be Interested in

TE Connectivity
CONN RCPT MULTI-BEAM 48POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT FUTUREBUS 192P EDGE MT
Need more? Email Us
Amphenol Aerospace Operations
DAUGHTER CARD 60POS
Need more? Email Us
Amphenol
CONN RCPT 60POS FREE HANGING
Need more? Email Us
Texas Instruments
X1 PCI EXPRESS® TO PCI®
Lowest to $43.0747
TE Connectivity
CONN HEADER IMPACT 90POS PCB
Need more? Email Us
EDAC Inc.
CONN RCPT RACK & PNL 120P PNL MT
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $329.8508
EDAC Inc.
CONN PLUG RACK & PNL 56P PNL MT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.7538 $56.7538
3+ $46.5672 $139.7016
4+ $45.1120 $180.4480
5+ $43.6568 $218.2840
6+ $42.2015 $253.2090
8+ $37.8359 $302.6872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess