EN
  • EN
  • DE

DS1922T-F5#

Part No DS1922T-F5#
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON TEMP LOGGER / High-Resolution Thermochron I button
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Series iButton
Memory Type NVSRAM (Non-Volatile SRAM)
Memory Size 512B
Win Source Part Number 773183-DS1922T-F5#
Popularity Medium
Supply and Demand Status Limited
Family Name DS1922T
Introduction Date November 06, 2003
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS1922T-F5# CAD Model

Description

The DS1922T-F5# from Maxim Integrated is a high-precision temperature logger encapsulated in a durable stainless steel iButton® form factor. This device offers a robust solution for temperature tracking and data logging in a wide range of applications, including supply chain monitoring, environmental data acquisition, and industrial process control.

The DS1922T-F5# is part of the Thermochron® family and is designed to measure and record temperatures ranging from -40°C to +85°C with an accuracy of ±0.5°C. It has a large memory capacity capable of storing up to 8,192 temperature readings, making it suitable for long-term deployment or high-resolution data collection.

Featuring a user-programmable sample rate, the DS1922T-F5# can be configured to record temperatures at intervals ranging from 1 minute to 273 hours. This flexibility allows users to customize the logging to meet specific requirements of their application. Additionally, the device's data integrity is reinforced with a 24-bit cyclic redundancy check (CRC) to ensure the accuracy and reliability of recorded temperature data.

The iButton form factor is engineered for simplicity and ease of use. The DS1922T-F5# can be easily attached to items or locations using a variety of mounting options and accessories. Communication with the device is achieved through the 1-Wire® interface, which allows for both data transfer and device power through a single contact, minimizing wiring complexity and enhancing system reliability.

Maxim Integrated's DS1922T-F5# is a powerful tool for professionals who demand precise temperature monitoring and logging. Its rugged design, high precision, and user-friendly interface make it an ideal choice for a vast array of temperature-sensitive applications.

Note: The DS1922T-F5# requires a reader (not included) for data downloading and configuration. Maxim Integrated provides software tools to facilitate data management and analysis.

You May Also Be Interested in

Maxim Integrated
Serial Number iButton
Need more? Email Us
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Need more? Email Us
Maxim Integrated
IBUTTON 16KBit ADD-ONLY F5 / 16 Kbit Add-Only iButton 2-Pin F5 MicroCan
Lowest to $16.0949
Maxim Integrated
IBUTTON EEPROM 256KBIT F5 / EEPROM Serial-1Wire 256-bit 1Page x 256 3.3V/5V 2-Pin F5 MicroCan
Lowest to $20.0935
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Lowest to $3.3429
Maxim Integrated
IBUTTON TEMP LOGGER / High-Resolution Thermochron I button
Need more? Email Us
Maxim Integrated
IBUTTON MEMORY 64KBit F5 / 64Kb Memory iButton 2-Pin F5 MicroCan
Lowest to $29.2206
Maxim Integrated
IBUTTON TEMPERATURE F5 / Temperature IButton Serial Interface 2-Pin F5 MicroCan
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 4KBit F5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess