EN
  • EN
  • DE

DS1921G

Part No DS1921G
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON THERMOCHRON F5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Status Active
Memory Type NVSRAM (Non-Volatile SRAM)
Memory Size 512B
Win Source Part Number 080691-DS1921G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1921G CAD Model

Description

Maxim Integrated DS1921G Thermochron iButton

The Maxim Integrated DS1921G Thermochron iButton is a robust, self-sufficient temperature logger encapsulated in a durable stainless steel enclosure, designed to monitor and record temperature data over a wide range. This compact device is ideal for a multitude of applications ranging from supply chain monitoring, environmental data acquisition, to industrial and biomedical data collection.

Key Features

  • Temperature Range: The DS1921G is capable of measuring temperatures from -40°C to +85°C, providing a broad range that suits various environmental conditions.
  • Data Storage: It comes with a built-in 2048-byte data log memory, allowing for the storage of a substantial amount of temperature readings.
  • High Resolution: This device offers a high-resolution data logging capability, with the ability to record temperatures to a resolution of 0.5°C.
  • Durable Design: The iButton's stainless steel casing provides a rugged and waterproof housing that can withstand harsh environments and handling.
  • Easy Integration: The DS1921G is designed for easy integration into various systems, with a simple 1-Wire interface for communication with microcontrollers or PCs.
  • Long Battery Life: With a built-in battery that lasts for up to 10 years, the DS1921G ensures long-term reliability and reduces the need for frequent maintenance.

Applications

  • Supply Chain and Cold Chain Monitoring
  • Food and Beverage Quality Control
  • Pharmaceutical and Medical Goods Storage
  • Industrial Process Monitoring
  • Environmental Research

The Maxim Integrated DS1921G Thermochron iButton is a versatile, high-precision tool for anyone needing reliable temperature tracking over extended periods. Its user-friendly design, coupled with its robust construction, makes it an indispensable asset for a wide array of temperature-sensitive operations.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $329.8508
TE Connectivity
CONTACT PIN
Need more? Email Us
TE Connectivity
CONN RCPT FUTUREBUS 192P EDGE MT
Need more? Email Us
TE Connectivity
CONN HEADER IMPACT 90POS PCB
Need more? Email Us
Amphenol Aerospace Operations
BRUSH CONN
Need more? Email Us
Texas Instruments
X1 PCI EXPRESS® TO PCI®
Lowest to $43.0747
Renesas Electronics America
89HT0832P PCIE RETIMER
Lowest to $324.6269
EDAC Inc.
CONN PLUG RACK & PNL 38P PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HD 160POS PCB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess