EN
  • EN
  • DE

DS1973-F3+

Part No DS1973-F3+
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON EEPROM 4KBit F3 / EEPROM Serial-1Wire 4K-bit 16Page x 256 3.3V/5V 2-Pin F3 MicroCan
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Series iButton
Memory Type EEPROM
Memory Size 512B
Win Source Part Number 773187-DS1973-F3+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1973
Introduction Date May 02, 2000
ECCN EAR99
Country of Origin Philippines, United States of America
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1973-F3+ CAD Model

Description

Maxim Integrated DS1973-F3+ 4kb EEPROM iButton

The Maxim Integrated DS1973-F3+ is a highly reliable and secure 4kb EEPROM iButton that serves as a rugged data carrier in a variety of applications. This compact and durable device is part of the iButton family, which is designed to provide a portable, easy-to-use method for storing and transferring data. The DS1973-F3+ is encased in a sturdy stainless steel cover, providing a robust solution for data storage that can withstand harsh environments and rough handling.

The DS1973-F3+ offers 4096 bits of EEPROM memory, which is organized as sixteen pages of 256 bits each. The device features a unique, factory-lasered and tested 64-bit registration number which ensures absolute traceability. This registration number is used to address the iButton and can be used to protect the identity of the carrier, making it ideal for applications that require a high level of security.

One of the key features of the DS1973-F3+ is its ability to communicate with a host system via the 1-Wire protocol, a simple interface that requires only a single data line plus ground for communication. This enables the iButton to interface with a wide range of devices, including microcontrollers and computers. The 1-Wire protocol also allows for multiple DS1973-F3+ devices to reside on the same data line, enabling efficient integration into various systems and applications.

Applications for the DS1973-F3+ are diverse and include access control, asset tracking, work-in-progress tracking, and electronic cash transactions. Its rugged design makes it particularly suitable for use in environments where traditional card-based systems would fail, such as industrial sites, outdoor applications, and any setting where a small, portable, and durable data carrier is required.

The DS1973-F3+ operates over a wide voltage range of 2.8V to 6.0V and an extended temperature range, ensuring reliable performance under extreme conditions. With its combination of durability, security, and ease of integration, the Maxim Integrated DS1973-F3+ is a versatile choice for a broad spectrum of data storage and management solutions.

You May Also Be Interested in

TE Connectivity
CONN RCPT HD 160POS PCB
Need more? Email Us
Amphenol Aerospace Operations
BRUSH MS
Need more? Email Us
JAE Electronics
CONN RCPT RACK & PANEL 2P PNL MT
Need more? Email Us
EDAC Inc.
CONN PLUG RACK & PNL 38P PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HD 110POS PCB
Need more? Email Us
JAE Electronics
CONN PLUG RACK & PANEL 2P PNL MT
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $329.8508
TE Connectivity
CONN RCPT MULTI-BEAM 48POS PCB
Need more? Email Us
Amphenol
CONN RCPT 60POS FREE HANGING
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.9124 $60.9124
3+ $49.9792 $149.9376
4+ $48.4176 $193.6704
5+ $46.8560 $234.2800
7+ $45.2933 $317.0531
9+ $40.6086 $365.4774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess