EN
  • EN
  • DE

SFCA8192H2BV4TO-I-DT-226

Part No SFCA8192H2BV4TO-I-DT-226
Manufacturer Swissbit NA Inc.
Catalog Specialized
Description MEMORY CARD CFAST 8GB SLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Swissbit NA Inc.
Status Active
Memory Type CFast
Memory Size 8GB
Technology SLC
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 141730-SFCA8192H2BV4TO-I-DT-226
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFCA8192H2BV4TO-I-DT-226 CAD Model

Description

This electronic component is manufactured by Swissbit NA Inc. and has a Win Source Part Number of 141730-SFCA8192H2BV4TO-I-DT-226.

  • Memory Card/Module Type: SLC
  • Memory Type: CFast
  • Memory Size: 8GB
  • Status: Active
  • Operating Temperature Range: -40°C to 85°C
  • Supply and Demand Status: Limited
  • Manufacturer: Swissbit NA Inc.

You May Also Be Interested in

Maxim Integrated
IBUTTON EEPROM 4KBit F5
Need more? Email Us
Omron
COM TERM BLK 2_5MM 8PN RED
Need more? Email Us
Maxim Integrated
Lowest to $4.3151
Omron
COM TERM BLK 2_5MM 20PN RED
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 1KBit F5
Need more? Email Us
Maxim Integrated
IBUTTON SERIAL NUMBER F5 / Serial Number iButton 2-Pin F5 MicroCan
Lowest to $3.9126
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Lowest to $3.3429
Maxim Integrated
Need more? Email Us
Maxim Integrated
Serial Number iButton
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess