EN
  • EN
  • DE

DS1996L-F5+

Part No DS1996L-F5+
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON MEMORY 64KBit F5 / 64Kb Memory iButton 2-Pin F5 MicroCan
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Series iButton
Memory Type NVRAM
Memory Size 8KB
Win Source Part Number 773192-DS1996L-F5+
Popularity Medium
Supply and Demand Status Balance
Family Name DS1996
Introduction Date September 10, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1996L-F5+ CAD Model

Description

The DS1996L-F5+ from Maxim Integrated is a robust, high-capacity 64kb memory iButton that serves as a portable data carrier in the iButton form-factor. This product is part of the family of devices that leverage Maxim's 1-Wire® protocol to communicate through a single data line plus ground reference, enabling easy integration with a wide range of systems.

Key Features

  • High Memory Capacity: Offers a generous 64kb of nonvolatile memory storage, which is partitioned into 256 pages of 256 bytes each.
  • Durable Construction: Encased in a stainless steel container, the DS1996L-F5+ can withstand harsh environments, making it suitable for use in applications where durability is paramount.
  • 1-Wire Interface: Utilizes the unique 1-Wire protocol that requires only a single data line plus a ground return for communication, simplifying system design and reducing system cost.
  • Secure Authentication: Features a unique, factory-lasered and tested 64-bit registration number that ensures absolute traceability because no two parts are alike.
  • Multi-Drop Capability: Multiple DS1996L-F5+ devices can be connected to the same data line to create a MicroLAN, facilitating complex data management systems.
  • Wide Operating Range: Functions across a wide voltage range of 2.8V to 6.0V and temperature range of -40°C to +85°C, making it versatile for various applications.

Applications

The DS1996L-F5+ is ideal for a variety of applications where portable and secure data storage is necessary. These applications include:

  • Access control and asset tracking
  • Work-in-progress tracking
  • Electronic cash transactions
  • Data loggers for environmental monitoring

With its combination of durability, high storage capacity, and ease of integration, the Maxim Integrated DS1996L-F5+ Memory iButton is a versatile solution for organizations that require a reliable and secure way to transport and protect critical data.

You May Also Be Interested in

Amphenol
CONN RCPT BLADE PWR 26POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT IMPACT 120POS EDGE MNT
Need more? Email Us
TE Connectivity
CONN RCPT HD 100POS PCB
Need more? Email Us
Amphenol
CONN HEADER 120POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT IMPACT 120POS EDGE MNT
Need more? Email Us
Amphenol Aerospace Operations
DAUGHTER CARD 60POS
Need more? Email Us
TE Connectivity
CONN HEADER FUTUREBUS 8POS PCB
Need more? Email Us
TE Connectivity
CONN HEADER HD 72POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT MULTI-BEAM 48POS PCB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2206 $58.4412
5+ $23.9759 $119.8795
7+ $23.2266 $162.5862
9+ $22.4774 $202.2966
12+ $21.7281 $260.7372
16+ $19.4804 $311.6864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess