The DS1021-25+ is a highly versatile and programmable delay line produced by Maxim Integrated, designed to provide precise timing adjustments in electronic circuits. This integrated circuit is particularly useful for managing clock distribution, signal processing, and synchronization tasks in a wide range of applications, from communications to digital systems.
Key Features
- Programmable Delays: The DS1021-25+ offers 256 tap points, allowing for fine-grained delay adjustments. This feature is essential for designers who require exact timing modifications to optimize the performance of their systems.
- Wide Delay Range: With a delay range of 5ns to 127.5ns in 0.5ns increments, this delay line can accommodate various requirements, making it a flexible solution for multiple applications.
- High Precision: The device ensures high precision and stability over temperature and voltage variations, providing reliable performance under diverse operating conditions.
- Low Power Consumption: The DS1021-25+ is designed for low power operation, which is critical for power-sensitive applications.
- Easy Integration: Available in a compact 8-pin SOIC package, it is easily integrated into existing designs without requiring significant board space.
Applications
The DS1021-25+ is suitable for a broad spectrum of applications, including but not limited to:
- Adjusting timing in digital logic circuits
- Skew management in clock distribution networks
- Signal synchronization in communication systems
- Waveform generation and shaping
- Delay lines in pulse-width modulated (PWM) circuits
Technical Specifications
| Parameter |
Value |
| Number of Taps |
256 |
| Delay Range |
5ns to 127.5ns |
| Increment Steps |
0.5ns |
| Supply Voltage (VDD) |
5V ±10% |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
8-pin SOIC |
With its precision, flexibility, and low power consumption, the DS1021-25+ from Maxim Integrated is an excellent choice for engineers looking to implement programmable delays in their electronic designs.