EN
  • EN
  • DE

MAX9741ETN+T

Part No MAX9741ETN+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 12W STER 56TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 12W x 2 at 8Ohm
Supply Voltage (V) 10V ~ 25V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 56-TQFN (8x8)
Manufacturer Package 56-WFQFN Exposed Pad
Family Part Number MAX9741
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 707549-MAX9741ETN+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9741ETN+T CAD Model

Description

Maxim Integrated MAX9741ETN+T Stereo Class D Amplifier

The MAX9741ETN+T from Maxim Integrated is a high-performance, stereo Class D audio amplifier that delivers exceptional sound quality in a compact and efficient package. This integrated circuit is designed to provide a robust audio amplification solution for a wide range of consumer electronics applications including televisions, desktop computers, portable speakers, and other audio equipment.

With its high efficiency of up to 92%, the MAX9741ETN+T ensures minimal heat dissipation and power loss, making it an ideal choice for battery-powered devices where power conservation is crucial. This amplifier operates over a single supply voltage range of 8V to 28V, providing designers with flexibility in various system designs.

Featuring a THD+N (Total Harmonic Distortion plus Noise) of less than 0.1% at 1W, the MAX9741ETN+T delivers crystal-clear audio performance. The device is capable of driving 2 x 10W into a 8Ω load or 2 x 15W into a 4Ω load, ensuring ample power for most stereo audio applications. Additionally, the built-in spread-spectrum modulation helps to reduce EMI (Electromagnetic Interference), thereby simplifying EMI compliance without the need for complex filtering solutions.

The MAX9741ETN+T comes with a variety of features that enhance its performance and ease of use. These include a mute function that allows for quick and silent turn-off, a de-pop feature that minimizes noise during power-up and shutdown, and overcurrent and thermal protection circuits that ensure the longevity and reliability of the device.

Designed in a thermally efficient 56-pin TQFN (Thin Quad Flat No-lead) package, the MAX9741ETN+T is suitable for space-constrained environments while providing adequate heat dissipation. Its surface-mount design is conducive to modern, automated manufacturing processes, helping to reduce production costs and time-to-market for commercial products.

In summary, the MAX9741ETN+T stereo Class D amplifier from Maxim Integrated is a versatile and powerful audio solution that combines high-quality sound with energy efficiency and advanced features, making it a top choice for designers and manufacturers of audio equipment.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess