Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr ON Semiconductor
Series 100EP
Package Tray
Product Status Obsolete
Base Product Number MC100EP196
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634041-MC100EP196FA
Ultra Librarian 3D Model Ultra Librarian MC100EP196FA CAD Model

Description

ON Semiconductor MC100EP196FA: Precision LVPECL Programmable Delay Chip

The ON Semiconductor MC100EP196FA is a state-of-the-art programmable delay chip designed for high-speed signal processing applications. This device is part of the high-performance ECLinPS MAX™ family, which is renowned for delivering exceptional precision and reliability in signal timing management.

The MC100EP196FA operates with a 3.3 V or 5 V power supply and features a Low Voltage Positive Emitter Coupled Logic (LVPECL) interface, ensuring compatibility with a wide range of advanced digital systems. This programmable delay chip offers a fine delay adjustment granularity, which provides designers with the flexibility to precisely align signal timing to meet stringent system requirements.

With a fully differential design, the MC100EP196FA minimizes signal skew and crosstalk, ensuring the integrity of high-speed signals. The device is capable of handling clock frequencies up to 3 GHz, making it an ideal choice for applications such as clock distribution, signal synchronization, and pulse-width modulation in telecommunications, data communications, and test equipment.

The programmable nature of the MC100EP196FA allows for an adjustable delay range from 0 to 1,000 ps in 5 ps increments, providing precise control over signal timing. This feature is particularly beneficial in applications where phase alignment and timing calibration are critical.

The MC100EP196FA is housed in a compact 32-lead LQFP package, which saves valuable board space while providing excellent thermal performance. Its robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C.

Key features of the ON Semiconductor MC100EP196FA include:

  • Programmable delay range with high resolution
  • LVPECL input and output levels
  • 3 GHz clock frequency handling capability
  • Differential design for signal integrity
  • Operates with 3.3 V or 5 V power supply
  • Industrial temperature range support
  • Compact 32-lead LQFP packaging

In summary, the ON Semiconductor MC100EP196FA is a versatile and precise programmable delay chip that delivers high-performance timing solutions for a variety of complex digital systems. Its advanced features and flexible design make it an invaluable component for engineers looking to optimize their high-speed signal processing applications.

You May Also Be Interested in

Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Need more? Email Us
ECAD model for DS1023S-200
Maxim Integrated
IC DELAY LINE 5TAP 25NS 8UMAX
Need more? Email Us
ECAD model for DS1100U-25+
Maxim Integrated
IC DELAY LINE 5TAP 500NS 8SOIC
Need more? Email Us
ECAD model for DS1100LZ-500+
Maxim Integrated
IC DELAY LINE 12NS 8SOIC
Need more? Email Us
ECAD model for DS1135Z-12+
Maxim Integrated
IC DELAY LINE 5TAP 500NS 8UMAX
Need more? Email Us
ECAD model for DS1100LU-500+
Maxim Integrated
IC DELAY LINE 10TAP 50NS 16SOIC
Need more? Email Us
ECAD model for DS1110S-50+
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
ECAD model for DS1100U-30+
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8UMAX
Need more? Email Us
ECAD model for DS1100U-60+
Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Lowest to $20.1800
ECAD model for DS1110LE-100+

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention