EN
  • EN
  • DE

TAS5612LADDVR

Part No TAS5612LADDVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD 125W STER D 44HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 250W x 1 @ 2 Ohm; 125W x 2 @ 4 Ohm
Supply Voltage - Operating 12 V to 34 V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-HTSSOP
Dimension 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Win Source Part Number 031874-TAS5612LADDVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5612LADDVR CAD Model

Description

Product Overview: TAS5612LADDVR by Texas Instruments

The TAS5612LADDVR is a high-performance audio amplifier from Texas Instruments designed for premium consumer audio applications. This advanced amplifier is part of TI's PurePath™ HD technology line, providing high-definition audio quality with minimal distortion and noise.

Key Features

  • Output Power: Capable of delivering up to 125W into a 4-ohm load, and 200W into a 3-ohm load, this amp ensures powerful audio performance for a range of audio setups.
  • Audio Quality: With TI's PurePath™ HD technology, the TAS5612LADDVR offers high SNR and low THD, resulting in crystal-clear sound that audio enthusiasts crave.
  • Efficiency: The Class-D operation provides greater than 90% efficiency, reducing heat dissipation and power loss, making it suitable for energy-conscious applications.
  • Integrated Feedback: The amplifier features an integrated feedback design, which helps to maintain high audio fidelity by minimizing errors and distortion.

Applications

The TAS5612LADDVR is versatile and can be used in a variety of audio applications, including:

  • High-definition televisions
  • Home theater systems
  • Professional audio equipment
  • Active speakers and subwoofers
  • Compact audio amplifiers

Technical Specifications

Parameter Value
Amplifier Class Class D
Output Power 125W (4Ω), 200W (3Ω)
Supply Voltage 25.6V to 38.4V
THD+N 0.03%
SNR 100dB
Package 44-HTSSOP

With its combination of power, efficiency, and audio fidelity, the TAS5612LADDVR is an ideal solution for manufacturers and audio designers looking to create high-quality audio experiences for their customers.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7126 $51.8386
26+ $3.8667 $100.5342
41+ $3.7459 $153.5819
56+ $3.6250 $203.0000
72+ $3.5042 $252.3024
96+ $3.1417 $301.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess