EN
  • EN
  • DE

LTC6994HDCB-1#TRMPBF

Part No LTC6994HDCB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Product Status Active
Number of Taps/Steps 8
Function Programmable
Delay to 1st Tap -
Available Total Delays 1µs ~ 33.6s
Number of Independent Delays 1
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC6994
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357008-LTC6994HDCB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994HDCB-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6994HDCB-1#TRMPBF

The LTC6994HDCB-1#TRMPBF from Analog Devices Inc. is a sophisticated monolithic delay block that is part of the TimerBlox® series, engineered to provide precise and programmable delay intervals for a wide range of applications. This component is specifically designed to integrate seamlessly into timing and control applications, providing a reliable and easy-to-use solution for engineers and designers.

With its compact 6-lead DFN package, the LTC6994HDCB-1#TRMPBF offers a space-saving footprint on printed circuit boards, making it an excellent choice for space-constrained applications. The device operates over a wide supply voltage range of 2.25V to 5.5V, ensuring compatibility with various logic levels and providing design flexibility across different system architectures.

One of the key features of this delay block is its programmable delay time, which can be set from 1μs to 33.6 seconds via an external resistor or through a combination of resistor and capacitor. This allows designers to tailor the delay to specific requirements without the need for complex programming or additional hardware. The LTC6994HDCB-1#TRMPBF also boasts a high accuracy and stability, with a delay tolerance of ±10% or ±500ns, whichever is greater, at room temperature.

The device's CMOS output driver is capable of sourcing or sinking up to 20mA, providing sufficient drive capability for most logic inputs. Additionally, the LTC6994HDCB-1#TRMPBF includes an internal bypass capacitor on the V+ pin, which minimizes external components and simplifies the design process.

Applications for this delay block are vast and include windowed watchdog timers, frequency discrimination, pulse width modulation, time delay generation, and much more. Its robustness is further exemplified by its operating temperature range of -40°C to 125°C, making it suitable for use in harsh environments.

Overall, the LTC6994HDCB-1#TRMPBF is a versatile, reliable, and easy-to-use solution for adding precise delays to electronic circuits. With its programmability and high accuracy, it stands out as an essential component for timing-critical applications in both commercial and industrial markets.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 20NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $3.4926
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 12NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 250NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 150NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7709 $52.6254
14+ $7.1967 $100.7538
22+ $6.9718 $153.3796
30+ $6.7469 $202.4070
39+ $6.5220 $254.3580
52+ $5.8473 $304.0596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess