EN
  • EN
  • DE

DS1023S-25+

Part No DS1023S-25+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DEL LN 256TAP 63.75NS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Taps/Steps 256
Purpose 1-Shot, Programmable
Delay to 1st Tap 16.5ns
Tap Increment 250ps
Available Total Delays 63.75ns
Number of Independent Delays 1
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 139151-DS1023S-25+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1023S-25+ CAD Model

Description

Maxim Integrated's DS1023S-25+ Programmable Delay Line

Introducing the DS1023S-25+, a state-of-the-art programmable delay line manufactured by Maxim Integrated, designed to offer precise timing adjustments for a wide range of applications. This innovative component is part of the DS1023 series, which has established itself as a reliable solution for timing correction and clock delay management in digital circuits.

The DS1023S-25+ provides users with the ability to program delays ranging from 0 to 1023 steps in 5ns increments, allowing for a maximum delay of 5.115µs. This level of precision ensures that designers can fine-tune the timing of their systems with a high degree of accuracy, which is critical in today's fast-paced, high-performance electronic environments.

Constructed with a surface-mount SOP (Small Outline Package), the DS1023S-25+ is engineered to save valuable board space while delivering robust performance. Its compact form factor makes it an ideal choice for dense PCB layouts where space is at a premium. The device operates over a wide voltage range of 4.75V to 5.25V, providing flexibility and reliability across different power supply variations.

Key features of the DS1023S-25+ include:

  • Programmable delays from 0 to 1023 steps
  • 5ns resolution per step
  • Total delay range of up to 5.115µs
  • Wide operating voltage range of 4.75V to 5.25V
  • Surface-mount SOP for space-saving integration
  • Low-power CMOS technology
  • Easy interfacing with microprocessors or DSPs

Applications for the DS1023S-25+ are diverse and include signal synchronization, clock distribution systems, and the timing adjustment of digital signals in telecommunications, networking, and data processing equipment. Its precise delay adjustments can also be utilized in pulse-width modulation (PWM) circuits and for creating complex timing sequences in embedded systems.

Maxim Integrated's commitment to quality ensures that the DS1023S-25+ is manufactured to the highest standards, providing designers with a reliable and efficient solution for their timing challenges. Whether you're working on a new design or looking to improve an existing system, the DS1023S-25+ programmable delay line is a versatile component that will help you achieve the precision and performance you require.

You May Also Be Interested in

Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC DEL LN 256TAP 63.75NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 63.75ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $32.0099
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $7.3665
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4306 $98.8612
3+ $40.5584 $121.6752
4+ $39.2910 $157.1640
6+ $38.0235 $228.1410
7+ $36.7561 $257.2927
10+ $32.9537 $329.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess