EN
  • EN
  • DE

ZL30105QDG1

Part No ZL30105QDG1
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description Clock Generator 0.002MHz to 19.44MHz-IN 44.736MHz-OUT 64-Pin TQFP Tray / T1/E1/SDH Stratum 3 Redundant System Clock Synchronizer for AdvancedTC TM and H.110 | IC PHASE LOCK LOOP DGTL 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
PLL Yes
Main Purpose T1/E1
Input Clock, Crystal
Output Clock
Frequency - Max 65.536MHz
Supply Voltage (V) 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number ZL30105
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1282896-ZL30105QDG1
Manufacturer Homepage www.zarlink.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ZL30105
Introduction Date June 02, 2004
ECCN EAR99
Country of Origin Malaysia
Ultra Librarian 3D Model Ultra Librarian ZL30105QDG1 CAD Model

Description

The ZL30105QDG1 from Microchip Technology is a high-performance, low-jitter, Ethernet clock multiplier that is designed to meet the synchronization needs of network infrastructure equipment. This precision device is part of Microchip's portfolio of timing and synchronization solutions that are critical for the successful operation of advanced network services and applications.

Key Features

  • Low Jitter Performance: The ZL30105QDG1 is engineered to deliver extremely low jitter output, which is vital for maintaining signal integrity in high-speed communication systems.
  • Frequency Multiplication: It features a flexible frequency multiplication scheme that allows it to generate a wide range of output frequencies from a single reference clock, making it highly versatile for various applications.
  • Robust Synchronization: This device supports synchronization to a variety of input reference sources, ensuring stable and reliable operation even in challenging network conditions.
  • High Integration: The ZL30105QDG1 integrates several functions into a single package, reducing the need for additional components and simplifying design complexity.
  • Programmable Outputs: Multiple programmable outputs are available, offering designers the flexibility to configure the device for specific system requirements.
  • Small Form Factor: Housed in a compact QFN package, the ZL30105QDG1 is suitable for space-constrained applications without compromising on performance.

Applications

The ZL30105QDG1 is optimized for use in a range of networking equipment, including:

  • Routers and Switches
  • Base Stations
  • Network Interface Cards (NICs)
  • Optical Transport Networks (OTN)
  • Data Center Infrastructure

Technical Specifications

The ZL30105QDG1 operates over an industrial temperature range and is available in a RoHS-compliant QFN package. For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and product documentation available on the Microchip Technology website.

With its combination of performance, flexibility, and integration, the ZL30105QDG1 is an excellent choice for designers looking to enhance the timing accuracy and reliability of their network equipment.

You May Also Be Interested in

Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.3656 $63.3656
3+ $51.9923 $155.9769
4+ $50.3684 $201.4736
5+ $48.7433 $243.7165
7+ $47.1182 $329.8274
9+ $42.2441 $380.1969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess