EN
  • EN
  • DE

LTC6994CDCB-1#TRMPBF

Part No LTC6994CDCB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Number of Taps/Steps 8
Function Programmable
Available Total Delays 1µs ~ 33.6s
Number of Independent Delays 1
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC6994
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC6994CDCB-1#TRMPBFCT,LTC6994CDCB-1#TRMPBFDKR,LTC6994CDCB1TRMPBF,-2735-LTC6994CDCB-1#TRMPBFTR,LTC6994CDCB-1#TRMPBF-ND,LTC6994CDCB-1#TRMPBFCT,-2735-LTC6994CDCB-1#TRMPBFTR-ND,LTC6994CDCB-1#TRMPBFTR
Standard Package 500
Win Source Part Number 1072667-LTC6994CDCB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994CDCB-1#TRMPBF CAD Model

Description

Product Overview: LTC6994CDCB-1#TRMPBF

The LTC6994CDCB-1#TRMPBF is a versatile timer product from Analog Devices Inc., designed to provide precise timing functions for a wide array of applications. It is part of the TimerBlox® family, which is known for its simplicity in providing timing solutions without the need for programming or complex circuitry. This product is specifically engineered to cater to the needs of system designers who require reliable and easy-to-implement timing elements in their projects.

Key Features

  • Programmable Delay or Oscillator: The LTC6994 can be configured as either a delay block or an oscillator, giving designers flexibility in how they implement timing functions within their system.
  • Wide Voltage Range: This device operates over a supply voltage range of 2.25V to 5.5V, making it suitable for a variety of power environments and battery-operated systems.
  • Frequency Range: When configured as an oscillator, the LTC6994 provides a frequency range of 1kHz to 1MHz, which can be set with an external resistor.
  • Low Power Consumption: With its CMOS technology, it offers low power consumption, which is critical for portable and battery-powered applications.
  • High Accuracy: The delay accuracy of the LTC6994 is ±5%, ensuring precise timing for critical applications.
  • Temperature Stability: It has excellent temperature stability, which maintains timing accuracy across a wide temperature range.

Applications

The LTC6994CDCB-1#TRMPBF is ideal for various applications such as:

  • Precision pulse generation
  • Time delay generation
  • Frequency discrimination
  • Phase-locked loops (PLLs)
  • Network synchronization
  • And many more timing-related functions

Package and Availability

The LTC6994 is available in a compact, 6-pin ThinDFN package, which is ideal for space-constrained applications. The device is also provided in tape and reel packaging, denoted by the '#TRMPBF' suffix, which facilitates efficient handling and manufacturing processes. This makes it a convenient choice for mass production as well as for prototyping and small-scale projects.

Overall, the LTC6994CDCB-1#TRMPBF is a highly reliable and precise timing solution that simplifies design efforts and accelerates time-to-market for products requiring accurate timing functions.

You May Also Be Interested in

Maxim Integrated
IC DEL LN 256TAP 63.75NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 63.75ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $32.0099
Maxim Integrated
IC DEL LN 256TAP 127.5NS 16TSSOP / Delay Line IC 1-Shot, Programmable 256 Tap 127.5ns 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE PROG 16SOIC / Delay Line IC Multiple, NonProgrammable Tap 3ns ~ 10ns, 9ns ~ 40ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $22.7015
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627
Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0089 $50.0890
25+ $4.1099 $102.7475
38+ $3.9815 $151.2970
52+ $3.8530 $200.3560
68+ $3.7246 $253.2728
90+ $3.3393 $300.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,882 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess