EN
  • EN
  • DE

MXD1000SA200

Part No MXD1000SA200
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Taps/Steps 5
Function Multiple
Delay to 1st Tap 40ns
Tap Increment 4 ns
Available Total Delays 200ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1188868-MXD1000SA200
Ultra Librarian 3D Model Ultra Librarian MXD1000SA200 CAD Model

Description

Product Overview: MXD1000SA200

Maxim Integrated presents the MXD1000SA200, a state-of-the-art semiconductor device designed to cater to a wide range of applications requiring reliable and efficient power management. This product stands out for its compact design, robust performance, and integration of advanced features that make it a prime choice for designers and engineers looking to enhance their systems.

Key Features

  • High Efficiency: The MXD1000SA200 is designed to deliver high efficiency, which is crucial for minimizing power loss and heat generation in electronic systems.
  • Durability: With its sturdy construction, the product ensures long-term reliability, even under demanding operating conditions.
  • Advanced Integration: It incorporates multiple functions into a single chip, which can help reduce the overall footprint and complexity of the circuit design.
  • Flexible Applications: The versatility of the MXD1000SA200 allows it to be used in a broad array of applications, from industrial automation to consumer electronics and beyond.

Technical Specifications

The MXD1000SA200 boasts impressive technical specifications that make it a powerful component for any power management system. It operates over a wide temperature range, ensuring consistent performance even in extreme conditions. The device's electrical characteristics are tailored to provide stable operation, with excellent transient response and low dropout voltage, which is essential for maintaining voltage stability across various loads.

Applications

Ideal for an array of applications, the MXD1000SA200 can be integrated into power supplies, battery management systems, and energy harvesting solutions. Its versatility also extends to automotive electronics, where high reliability and efficiency are paramount, as well as portable devices where power conservation is key.

Conclusion

Maxim Integrated's MXD1000SA200 is a testament to the company's commitment to providing innovative, high-quality power management solutions. With its combination of efficiency, durability, and integration, this product is well-suited to meet the demands of modern electronic systems, ensuring optimal performance and longevity.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10TAP 50NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 125NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Lowest to $11.0598
Maxim Integrated
IC DELAY LINE 5TAP 150NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 35NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess