EN
  • EN
  • DE

LTC6820HMS#PBF

Part No LTC6820HMS#PBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description IC COMM INTERFACE ISOSPI 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Isolated Communications Interface
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 16-MSOP
Mounting Surface Mount
Win Source Part Number 1064072-LTC6820HMS#PBF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian LTC6820HMS#PBF CAD Model

Description

LTC6820HMS#PBF - High Speed Isolated SPI Interface

The LTC6820HMS#PBF from Linear Technology is a robust high-speed SPI (Serial Peripheral Interface) communications device that provides galvanic isolation between devices. This product is designed to facilitate communication between a master and a slave device in situations where large common mode voltages exist, such as in industrial applications, automotive systems, and medical equipment.

This innovative interface allows for SPI data transfer across an isolation barrier to protect sensitive circuitry. The isolation barrier ensures that any electrical disturbances such as high voltages, spikes, or noise do not compromise the integrity of the data or damage sensitive microcontrollers and digital signal processors on either side.

The LTC6820HMS#PBF operates over a wide voltage range and can communicate at distances up to 100 meters with a simple twisted pair of wires. This long-distance capability is particularly useful in distributed control systems or sensor networks where devices are spread out over large areas.

Key features of the LTC6820HMS#PBF include:

  • Up to 1Mbps SPI Data Rate
  • 3V to 5.5V Supply Voltage Range
  • Integrated Isolation Barrier
  • Extended Operating Temperature Range: -40°C to 125°C
  • Low Power Operation
  • High Common Mode Transient Immunity
  • Small Footprint MSOP Package

The LTC6820HMS#PBF is supplied in a compact 10-lead MSOP package with an integrated heatsink for thermal management, making it a space-efficient choice for PCB layouts. Its robust design and high-speed operation make it an excellent choice for applications that require reliable and continuous data communication under harsh conditions.

Whether for advanced industrial automation, automotive systems, or critical medical devices, the LTC6820HMS#PBF provides a reliable solution for high-speed, isolated communication, ensuring system integrity and performance.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9138 $55.3104
18+ $5.6729 $102.1122
28+ $5.4956 $153.8768
38+ $5.3183 $202.0954
49+ $5.1411 $251.9139
66+ $4.6092 $304.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess