EN
  • EN
  • DE

MCIMX6Y1CVK05AB

Part No MCIMX6Y1CVK05AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6 528MHZ 272MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX6
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 528MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers Electrophoretic, LCD
Ethernet 10/100Mbps (1)
SATA -
USB USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features A-HAB, ARM TZ, CSU, SJC, SNVS
Mounting Type Surface Mount
Package / Case 272-LFBGA
Supplier Device Package 272-MAPBGA (9x9)
Additional Interfaces CAN, I²C, SPI, UART
Base Product Number MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1368719-MCIMX6Y1CVK05AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6Y1CVK05AB CAD Model

Description

The MCIMX6Y1CVK05AB is a cutting-edge microprocessor designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-performance and reliable products. This processor is part of the i.MX 6 series, which is renowned for its powerful and efficient ARM® Cortex®-A9 cores.

Key Features

  • Core: The MCIMX6Y1CVK05AB boasts a single ARM® Cortex®-A9 core that operates at a speed of up to 800MHz, providing a balance of performance and power efficiency suitable for a wide range of applications.
  • Graphics Processing: Equipped with an integrated 2D and 3D graphics accelerator, this processor is capable of delivering rich visual experiences, making it ideal for multimedia applications.
  • Memory: It supports various types of memory, including 32-bit DDR3/LPDDR2, which allows for flexible and robust memory solutions tailored to specific product requirements.
  • Connectivity: The processor features an array of connectivity options, including high-speed USB 2.0, I2C, SPI, and UART interfaces, providing versatile communication capabilities with peripheral devices.
  • Package: The MCIMX6Y1CVK05AB comes in a 19 x 19 mm 529-ball MAPBGA package, which is designed for compact and space-constrained applications.

Applications

This processor is highly adaptable and can be utilized in a multitude of applications. It is particularly well-suited for:

  • Industrial Automation
  • Automotive Infotainment Systems
  • Consumer Electronics
  • Smart Home Devices
  • Healthcare Equipment

Quality and Reliability

NXP's MCIMX6Y1CVK05AB is designed to meet the rigorous demands of modern electronics. It is built to provide high reliability and longevity, ensuring that devices powered by this processor can withstand the test of time and operate in a variety of environmental conditions.

Developer Support

NXP offers extensive support for developers working with the MCIMX6Y1CVK05AB, including detailed documentation, a comprehensive software development kit (SDK), and an active developer community. This ecosystem of support helps to reduce development time and enables the creation of innovative products with this powerful processor at their core.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4554 $61.3662
6+ $16.7839 $100.7034
10+ $16.2594 $162.5940
13+ $15.7349 $204.5537
17+ $15.2104 $258.5768
22+ $13.6370 $300.0140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess