EN
  • EN
  • DE

M41ST85WMX6

Part No M41ST85WMX6
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description 5.0 OR 3.0V, 512 bit 64 x 8 SERIAL RTC and NVRAM SUPERVISOR | IC RTC CLK/CALENDAR I2C 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Memory Size 44B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Supply Voltage (V) 2.7V ~ 3.6V
Supply Voltage , Battery 2.5V ~ 3.5V
Current - Timekeeping (Maximum) 0.5mA at 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOX
Family Part Number M41ST
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Win Source Part Number 1210560-M41ST85WMX6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41ST85WMX6 CAD Model

Description

The M41ST85WMX6 is a versatile and high-performance real-time clock (RTC) module from STMicroelectronics, designed to address the timekeeping requirements of a wide array of electronic applications. This integrated circuit offers precision timing, a wealth of features, and the reliability expected from a leading semiconductor manufacturer.

Key Features

  • Integrated Crystal: The M41ST85WMX6 comes with an embedded crystal which simplifies the design and reduces the external component count.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered applications.
  • Serial Interface: The device includes a serial I2C interface for communication with microcontrollers and processors, ensuring easy integration into system designs.
  • Alarm Function: An alarm function with an interrupt capability allows for scheduling tasks and reminders, enhancing the utility of the device.
  • Watchdog Timer: A programmable watchdog timer provides system reliability through reset functions and system checks.
  • Automatic Battery Switch-over: In the event of a power failure, the device automatically switches to a backup battery to maintain timekeeping operations.

Applications

The M41ST85WMX6 is ideal for use in a variety of applications where accurate timekeeping is crucial. These include:

  • Consumer electronics
  • Industrial systems
  • Portable instrumentation
  • Healthcare devices
  • Smart metering
  • Automotive electronics

Technical Specifications

With a wide operating temperature range and a compact surface-mount package, the M41ST85WMX6 meets the stringent requirements of modern electronic systems. The device also features a clock calendar, which is fully accessible through the serial interface, and provides years, months, dates, days, hours, minutes, and seconds based on a 32.768 kHz quartz crystal.

For engineers and designers looking for a reliable and feature-rich RTC solution, the M41ST85WMX6 from STMicroelectronics offers an excellent blend of performance, flexibility, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1510 $60.9060
14+ $8.3291 $116.6074
22+ $8.0688 $177.5136
30+ $7.8085 $234.2550
39+ $7.5482 $294.3798
52+ $6.7674 $351.9048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,888 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess