Linear Technology LTC1661IMS8#TR Dual 10-Bit DAC
The LTC1661IMS8#TR is a high-performance, dual 10-bit digital-to-analog converter (DAC) from Linear Technology, renowned for its precision electronic components. This particular DAC is designed for sophisticated applications that require precise digital control over analog output, such as automated test equipment, digital calibration, and advanced control systems.
Encased in an MSOP-8 package, the LTC1661IMS8#TR is compact and suitable for space-constrained applications. It operates with a single 2.7V to 5.5V power supply, making it versatile for both portable and fixed power environments. Its low power consumption is ideal for battery-operated devices, ensuring a longer battery life while maintaining high performance.
The LTC1661IMS8#TR boasts an impressive slew rate and settling time, allowing for rapid updates to the analog output without sacrificing accuracy. Each of the two DACs can be independently programmed via a simple 3-wire serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing ease of integration with a wide range of microcontrollers and digital systems.
Key features of the LTC1661IMS8#TR include:
- 10-bit resolution for each DAC channel, ensuring fine granularity in the analog output.
- Double-buffered data latches, allowing for simultaneous updates to both DACs.
- Guaranteed monotonic over temperature, which means the output will consistently increase or remain stable with an increasing digital input.
- Low power shutdown mode, which reduces power consumption to 0.2µA when the DAC is not in use.
- On-chip output buffers, providing the capability to drive capacitive loads directly.
Furthermore, the LTC1661IMS8#TR features a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place. This feature is critical for applications where a predictable startup condition is necessary.
Overall, the LTC1661IMS8#TR from Linear Technology is a robust, reliable dual DAC solution that combines performance, precision, and low power consumption, making it an excellent choice for a broad array of digital-to-analog conversion needs.